ITW Electronic Component Solutions - Lumex LED Indication - Discrete SML-LX0805UPGC-TR

Description
Green LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 3.3V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 67-1640-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1640-1-ND
LED Indication - Discrete 67-1640-1-ND
Green LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1640-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1640-2-ND
LED Indication - Discrete 67-1640-2-ND
Green LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1640-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1640-6-ND
LED Indication - Discrete 67-1640-6-ND
Green LED Indication - Discrete 3.3V 0805 (2012 Metric)

Green LED Indication - Discrete 3.3V 0805 (2012 Metric)

Buy Now Datasheet
Led, Green, 1.25Mm X 1.4Mm, 45Mcd, 525Nm, Full Reel; Led Color Lumex - 28M9281 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.25Mm X 1.4Mm, 45Mcd, 525Nm, Full Reel; Led Color Lumex
28M9281
Led, Green, 1.25Mm X 1.4Mm, 45Mcd, 525Nm, Full Reel; Led Color Lumex 28M9281
LED, GREEN, 1.25MM X 1.4MM, 45MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:525nm; Luminous Intensity:45mcd; Viewing Angle:140° RoHS Compliant: Yes

LED, GREEN, 1.25MM X 1.4MM, 45MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:1.25mm x 1.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:525nm; Luminous Intensity:45mcd; Viewing Angle:140° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 67-1640-1-ND 28M9281
Product Name LED Indication - Discrete Led, Green, 1.25Mm X 1.4Mm, 45Mcd, 525Nm, Full Reel; Led Color Lumex
LED Package: 0805 (2012 Metric) 1.25mm x 1.4mm
LED Type Green Green; Green
Peak Wavelength 518 nm (5180 Å) 525 nm (5250 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 225 milliCandela 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details