ITW Electronic Component Solutions - Lumex LED Indication - Discrete - SML-LX0603YW-TR SML-LX0603YW-TR

Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1098484-SML-LX0603YW -TR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 160° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Signalling, Automation & Process Control, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1098484-SML-LX0603YW -TR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 160° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Signalling, Automation & Process Control, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SML-LX0603YW-TR
1098484-SML-LX0603YW-TR
LED Indication - Discrete - SML-LX0603YW-TR 1098484-SML-LX0603YW-TR
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1098484-SML-LX0603YW -TR Packaging: Reel - TR Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 160° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm Current - Test: 20mA Wavelength - Peak: 585nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Signalling, Automation & Process Control, Communications & Networking

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1098484-SML-LX0603YW-TR
Packaging: Reel - TR
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 160°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 14mcd
Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.80mm
Current - Test: 20mA
Wavelength - Peak: 585nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Signalling, Automation & Process Control, Communications & Networking

Buy Now Datasheet
LED Indication - Discrete - 67-1550-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1550-2-ND
LED Indication - Discrete 67-1550-2-ND
Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1550-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1550-6-ND
LED Indication - Discrete 67-1550-6-ND
Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1550-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1550-1-ND
LED Indication - Discrete 67-1550-1-ND
Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Yellow LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
Led, Yellow, 0.8Mm X 1Mm, 14Mcd, 585Nm; Led Color Lumex - 75K1443 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1Mm, 14Mcd, 585Nm; Led Color Lumex
75K1443
Led, Yellow, 0.8Mm X 1Mm, 14Mcd, 585Nm; Led Color Lumex 75K1443
LED, YELLOW, 0.8MM X 1MM, 14MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:14mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1MM, 14MCD, 585NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:14mcd; Viewing Angle:160°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 0.8Mm X 1Mm, 14Mcd, 585Nm, Full Reel; Led Color Lumex - 59K0263 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 0.8Mm X 1Mm, 14Mcd, 585Nm, Full Reel; Led Color Lumex
59K0263
Led, Yellow, 0.8Mm X 1Mm, 14Mcd, 585Nm, Full Reel; Led Color Lumex 59K0263
LED, YELLOW, 0.8MM X 1MM, 14MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:14mcd; Viewing Angle:160° RoHS Compliant: Yes

LED, YELLOW, 0.8MM X 1MM, 14MCD, 585NM, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:14mcd; Viewing Angle:160° RoHS Compliant: Yes

Supplier's Site Datasheet
Yellow 0603 1.6 x 0.8 mm 160° Diffused 14 mcd 2.1 V PCB Chip Surface Mount LED - 454-SML-LX0603YW-TR - Utmel Electronic Limited
Hong Kong, China
Yellow 0603 1.6 x 0.8 mm 160° Diffused 14 mcd 2.1 V PCB Chip Surface Mount LED
454-SML-LX0603YW-TR
Yellow 0603 1.6 x 0.8 mm 160° Diffused 14 mcd 2.1 V PCB Chip Surface Mount LED 454-SML-LX0603YW-TR
Yellow 0603 1.6 x 0.8 mm 160° Diffused 14 mcd 2.1 V PCB Chip Surface Mount LED

Yellow 0603 1.6 x 0.8 mm 160° Diffused 14 mcd 2.1 V PCB Chip Surface Mount LED

Supplier's Site
LED; Yellow;14mcd;1.6mmx0.8mm;150mA;2.1V;160deg;585nm;5V - 70127514 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;14mcd;1.6mmx0.8mm;150mA;2.1V;160deg;585nm;5V
70127514
LED; Yellow;14mcd;1.6mmx0.8mm;150mA;2.1V;160deg;585nm;5V 70127514
LED, Yellow Color, 150 mA (Max.) Forward Current, 2.1 V (Typ.) Forward Voltage

LED, Yellow Color, 150 mA (Max.) Forward Current, 2.1 V (Typ.) Forward Voltage

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1098484-SML-LX0603YW-TR 67-1550-2-ND 75K1443 454-SML-LX0603YW-TR 70127514
Product Name LED Indication - Discrete - SML-LX0603YW-TR LED Indication - Discrete Led, Yellow, 0.8Mm X 1Mm, 14Mcd, 585Nm; Led Color Lumex Yellow 0603 1.6 x 0.8 mm 160° Diffused 14 mcd 2.1 V PCB Chip Surface Mount LED LED; Yellow;14mcd;1.6mmx0.8mm;150mA;2.1V;160deg;585nm;5V
LED Type Yellow; Yellow Yellow Yellow; Yellow Yellow Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 160 degrees 160 degrees 160 degrees
Forward Voltage 2.1 volts 2.1 volts 2.1 volts 2.1 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Dwarf Star 1 Chip LED Backlight Module - Blue - MD-BW-ES1-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details