Green LED Indication - Discrete 2.2V 0402 (1005 Metric)
Green LED Indication - Discrete 2.2V 0402 (1005 Metric)
Green LED Indication - Discrete 2.2V 0402 (1005 Metric)
Win Source Part Number: 1241877-SML-LX0402GC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Height (Max): 0.52mm
Package / Case: 0402 (1005 Metric)
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.80mm x 0.50mm
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SML-LX0402GC-TR,67-2
Base Product Number: SML-LX0402
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 67-2285-1-ND | 1241877-SML-LX0402GC-TR |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete |
| LED Package: | 0402 (1005 Metric) | |
| LED Type | Green | Green; Green |
| Peak Wavelength | 565 nm (5650 Å) | 565 nm (5650 Å) |
| Viewing Angle | 120 degrees | 120 degrees |