ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-H1505SIUGUBCTR

Description
Win Source Part Number: 1241755-SML-H1505SIU GUBCTR Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel (TR) Standard Package: 350 Mounting: SMD (SMT) Configuration: Common Cathode Viewing Angle: 70° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1100mcd Red, 2200mcd Green, 600mcd Blue Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3.4V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Peak: 635nm Red, 520nm Green, 465nm Blue Height (Max): 11.00mm Package / Case: 2-SMD, 1505 Supplier Device Package: Surface Mounted Dome LED Dimension: 6.51mm L x 6.51mm W Lens Style: Round with Domed Top Lens Size: 4.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2072-1,67-2072-2, 67-2072-6,SMLH1505SI UGUBCTR Base Product Number: SML-H1505
Request a Quote Datasheet
Description
Win Source Part Number: 1241755-SML-H1505SIU GUBCTR Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel (TR) Standard Package: 350 Mounting: SMD (SMT) Configuration: Common Cathode Viewing Angle: 70° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1100mcd Red, 2200mcd Green, 600mcd Blue Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3.4V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Peak: 635nm Red, 520nm Green, 465nm Blue Height (Max): 11.00mm Package / Case: 2-SMD, 1505 Supplier Device Package: Surface Mounted Dome LED Dimension: 6.51mm L x 6.51mm W Lens Style: Round with Domed Top Lens Size: 4.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2072-1,67-2072-2, 67-2072-6,SMLH1505SI UGUBCTR Base Product Number: SML-H1505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241755-SML-H1505SIUGUBCTR
Optoelectronics - LED Indication - Discrete 1241755-SML-H1505SIUGUBCTR
Win Source Part Number: 1241755-SML-H1505SIU GUBCTR Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel (TR) Standard Package: 350 Mounting: SMD (SMT) Configuration: Common Cathode Viewing Angle: 70° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1100mcd Red, 2200mcd Green, 600mcd Blue Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3.4V Blue Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Peak: 635nm Red, 520nm Green, 465nm Blue Height (Max): 11.00mm Package / Case: 2-SMD, 1505 Supplier Device Package: Surface Mounted Dome LED Dimension: 6.51mm L x 6.51mm W Lens Style: Round with Domed Top Lens Size: 4.90mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2072-1,67-2072-2, 67-2072-6,SMLH1505SI UGUBCTR Base Product Number: SML-H1505

Win Source Part Number: 1241755-SML-H1505SIUGUBCTR
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel (TR)
Standard Package: 350
Mounting: SMD (SMT)
Configuration: Common Cathode
Viewing Angle: 70°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1100mcd Red, 2200mcd Green, 600mcd Blue
Voltage - Forward (Vf) (Typ): 2.2V Red, 3.4V Green, 3.4V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Peak: 635nm Red, 520nm Green, 465nm Blue
Height (Max): 11.00mm
Package / Case: 2-SMD, 1505
Supplier Device Package: Surface Mounted Dome LED
Dimension: 6.51mm L x 6.51mm W
Lens Style: Round with Domed Top
Lens Size: 4.90mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2072-1,67-2072-2,67-2072-6,SMLH1505SIUGUBCTR
Base Product Number: SML-H1505

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241755-SML-H1505SIUGUBCTR
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 67-2283-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers
Wide Angle TO-46 880 nm Emitter, High-Temperature - OD-880WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details