ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SMF-HM1530SRD-305

Description
Win Source Part Number: 1238152-SMF-HM1530SR D-305 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 80mcd Wavelength - Peak: 660nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1644R,SMFHM1530SR D305,67-1644 Base Product Number: SMF-HM1530
Request a Quote Datasheet
Description
Win Source Part Number: 1238152-SMF-HM1530SR D-305 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 80mcd Wavelength - Peak: 660nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1644R,SMFHM1530SR D305,67-1644 Base Product Number: SMF-HM1530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238152-SMF-HM1530SRD-305
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238152-SMF-HM1530SRD-305
Win Source Part Number: 1238152-SMF-HM1530SR D-305 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red Package: Bulk Voltage Rating: 1.7V Standard Package: 100 Configuration: Single Viewing Angle: 60° Millicandela Rating: 80mcd Wavelength - Peak: 660nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Surface Mount, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1644R,SMFHM1530SR D305,67-1644 Base Product Number: SMF-HM1530

Win Source Part Number: 1238152-SMF-HM1530SRD-305
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red
Package: Bulk
Voltage Rating: 1.7V
Standard Package: 100
Configuration: Single
Viewing Angle: 60°
Millicandela Rating: 80mcd
Wavelength - Peak: 660nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Surface Mount, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1644R,SMFHM1530SRD305,67-1644
Base Product Number: SMF-HM1530

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238152-SMF-HM1530SRD-305
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-4080CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers