Carlisle Automatic HVLP Rhino HVLP

Description
Name: Rhino HVLP Part Number: 7039-0000-0 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (M) Max. Pressure: 120 PSI/8.3 Bar Atomizing Air Inlet: 1/4" NPS (M) Cylinder Air Inlet: 1/4" NPS (M) Weight: 2.6 lbs/1.2 kg Construction: Drop-Forged Aluminum Colors: Black
Description
Name: Rhino HVLP Part Number: 7039-0000-0 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (M) Max. Pressure: 120 PSI/8.3 Bar Atomizing Air Inlet: 1/4" NPS (M) Cylinder Air Inlet: 1/4" NPS (M) Weight: 2.6 lbs/1.2 kg Construction: Drop-Forged Aluminum Colors: Black

Suppliers

Company
Product
Description
Supplier Links
Automatic HVLP - Rhino HVLP - Carlisle
Scottsdale, AZ, United States
Automatic HVLP
Rhino HVLP
Automatic HVLP Rhino HVLP
Name: Rhino HVLP Part Number: 7039-0000-0 Gun Category: HVLP Gun Type: Automatic Fluid Passages: Stainless Steel Fluid Inlets: 3/8" NPS (M) Max. Pressure: 120 PSI/8.3 Bar Atomizing Air Inlet: 1/4" NPS (M) Cylinder Air Inlet: 1/4" NPS (M) Weight: 2.6 lbs/1.2 kg Construction: Drop-Forged Aluminum Colors: Black

Name: Rhino HVLP
Part Number: 7039-0000-0
Gun Category: HVLP
Gun Type: Automatic
Fluid Passages: Stainless Steel
Fluid Inlets: 3/8" NPS (M)
Max. Pressure: 120 PSI/8.3 Bar
Atomizing Air Inlet: 1/4" NPS (M)
Cylinder Air Inlet: 1/4" NPS (M)
Weight: 2.6 lbs/1.2 kg
Construction: Drop-Forged Aluminum
Colors: Black

Supplier's Site

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Rhino HVLP
Product Name Automatic HVLP
Painting / Coating Process Wet Spray
Spray Technology HVLP
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Unlock Full Specs
to access all available technical data

Similar Products

TRP 502 Robotic Dual Robotic Electrostatic Spray Gun -  - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Compact Automatic Spray Guns - PILOT WA XV - Walther Pilot North America
Specs
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
View Details
Air Spray - SV100 Siphon Feed - Carlisle
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details