Carlisle Air Spray SV100 Siphon Feed

Description
Name: SV100 Siphon Feed Part Number: 98-3161 Gun Category: Spray Vantage Pro Series Gun Type: Manual Fluid Passages: Aluminum Fluid Inlets: 3/8" NPS(M) Air Inlet: 1/4" NPS(M) Weight: 1.17 lbs (532 g) Construction: Cast Aluminum Market: Painter-Decorator-Co ntractor Colors: Silver
Description
Name: SV100 Siphon Feed Part Number: 98-3161 Gun Category: Spray Vantage Pro Series Gun Type: Manual Fluid Passages: Aluminum Fluid Inlets: 3/8" NPS(M) Air Inlet: 1/4" NPS(M) Weight: 1.17 lbs (532 g) Construction: Cast Aluminum Market: Painter-Decorator-Co ntractor Colors: Silver

Suppliers

Company
Product
Description
Supplier Links
Air Spray - SV100 Siphon Feed - Carlisle
Scottsdale, AZ, United States
Name: SV100 Siphon Feed Part Number: 98-3161 Gun Category: Spray Vantage Pro Series Gun Type: Manual Fluid Passages: Aluminum Fluid Inlets: 3/8" NPS(M) Air Inlet: 1/4" NPS(M) Weight: 1.17 lbs (532 g) Construction: Cast Aluminum Market: Painter-Decorator-Co ntractor Colors: Silver

Name: SV100 Siphon Feed
Part Number: 98-3161
Gun Category: Spray Vantage Pro Series
Gun Type: Manual
Fluid Passages:
Aluminum
Fluid Inlets: 3/8" NPS(M)
Air Inlet:
1/4" NPS(M)
Weight:
1.17 lbs (532 g)
Construction: Cast Aluminum
Market: Painter-Decorator-Contractor
Colors: Silver

Supplier's Site

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number SV100 Siphon Feed
Product Name Air Spray
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Air Pressure 30 to 45 psi (21.11 to 31.67 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

TRP 501 Automatic Electrostatic Spray Gun -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Airless - Airless Pitbull 7500 PSI - Carlisle
Specs
Painting / Coating Process Wet Spray
Spray Technology Airless
Equipment Type Component or Sub-system
View Details
DUET Power Paint System - FPR200 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details