Opto Diode Corporation, an ITW Company 5 mm2 Photodiode in TO-5 Hermetic Pkg ODD-5WBISOL

Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 mm2 Photodiode in TO-5 Hermetic Pkg - ODD-5WBISOL - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
5 mm2 Photodiode in TO-5 Hermetic Pkg
ODD-5WBISOL
5 mm2 Photodiode in TO-5 Hermetic Pkg ODD-5WBISOL
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - ODD-5WBISOL-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
ODD-5WBISOL-ND
Photodiodes ODD-5WBISOL-ND
Photodiode 940nm 10ns

Photodiode 940nm 10ns

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODD-5WBISOL ODD-5WBISOL-ND
Product Name 5 mm2 Photodiode in TO-5 Hermetic Pkg Photodiodes
Photodiode Spectral Response Visible IR
Photodiode Package Leaded; TO-5 THT
Active Area Diameter or Length 2.52 mm (0.0992 inch)
Sensitivity 0.2000 to 0.2800 A/W 0.2800 A/W
Rise Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S8553 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Photodiode Material Silicon
Active Area Diameter or Length 18 mm (0.7087 inch)
View Details
5 mm2 Photodiode in TO-5 Hermetic Pkg - ODD-5WB - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response Visible
Photodiode Package Leaded; TO-5
Active Area Diameter or Length 2.52 mm (0.0992 inch)
View Details
2 suppliers