Opto Diode Corporation, an ITW Company
Photodiodes
ODD-45W
Description
Photodiode 880nm 1µs
Request a Quote
Email Supplier
Datasheet
Description
Photodiode 880nm 1µs
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photodiodes |
|
Product Number
|
ODD-45W-ND |
|
Product Name
|
Photodiodes |
|
Photodiode Spectral Response
|
IR
|
|
Spectral Response Range
|
400 to 1100 nm (4000 to 11000 Å)
|
|
Peak Sensitivity Wavelength
|
880 nm (8800 Å)
|
|
Photodiode Package
|
THT
|
Unlock Full Specs
to access all available technical data
Similar Products
Spectral Response Range
800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiode Spectral Response
IR
Peak Sensitivity Wavelength
5000 nm (50000 Å)
Photodiode Package
Ceramic
View Details
Hamamatsu Photonics Europe
Spectral Response Range
216 to 224 nm (2160 to 2240 Å)
Peak Sensitivity Wavelength
220 nm (2200 Å)
Photodiode Material
Silicon
View Details
Opto Diode Corporation, an ITW Company
Photodiode Spectral Response
UV
Photodiode Package
Leaded
Active Area Diameter or Length
9 mm (0.3543 inch)
View Details
2 suppliers