Opto Diode Corporation, an ITW Company 1 mm2 Photodiode in TO-18 Pkg ODD-1W

Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 mm2 Photodiode in TO-18 Pkg - ODD-1W - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
1 mm2 Photodiode in TO-18 Pkg
ODD-1W
1 mm2 Photodiode in TO-18 Pkg ODD-1W
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - ODD-1W-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
ODD-1W-ND
Photodiodes ODD-1W-ND
Photodiode 940nm 8ns

Photodiode 940nm 8ns

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODD-1W ODD-1W-ND
Product Name 1 mm2 Photodiode in TO-18 Pkg Photodiodes
Photodiode Spectral Response Visible IR
Photodiode Package Leaded; TO-18 THT
Active Area Diameter or Length 1.35 to 0.7600 mm (0.0531 to 0.0299 inch)
Sensitivity 0.3600 to 0.4000 A/W 0.4000 A/W
Rise Time 8 to 15 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S3584-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details
Photodiodes - 958-AXUV300C-ND - DigiKey
Opto Diode Corporation, an ITW Company
View Details