Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
| Opto Diode Corporation, an ITW Company | DigiKey | |
|---|---|---|
| Product Category | Photodiodes | Photodiodes |
| Product Number | ODD-1B | ODD-1B-ND |
| Product Name | 1 mm2 Photodiode in TO-18 Pkg | Photodiodes |
| Photodiode Spectral Response | Visible | IR |
| Photodiode Package | Leaded; TO-18 | THT |
| Active Area Diameter or Length | 1.35 to 0.7600 mm (0.0531 to 0.0299 inch) | |
| Sensitivity | 0.2000 to 0.2800 A/W | 0.2800 A/W |
| Rise Time | 8 to 15 ns | 8 ns |