Win Source Part Number: 1241815-SML-LXT0805S
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 140°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 21mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Peak: 660nm
Height (Max): 0.80mm
Package / Case: 0805 (2012 Metric)
Dimension: 2.00mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.30mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1555-6,67-1555-1R
Base Product Number: SML-LXT0805
Product Status: Obsolete
Red LED Indication - Discrete 1.8V 0805 (2012 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1241815-SML-LXT0805SRW-TR | 67-1555-2-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Red; Red | Red |
| Peak Wavelength | 660 nm (6600 Å) | 660 nm (6600 Å) |
| Viewing Angle | 140 degrees | 140 degrees |
| Forward Voltage | 1.8 volts | 1.8 volts |