Carlisle FRP Spray Gun Model 7N

Description
Name: Model 7N Part Number: 6302 Gun Category: FRP Gun Type: FRP Fluid Inlets: 3/8" Air Inlet: 1/4" Construction: Drop-Forged, Brass Plated Market: Marine Tub & Shower Colors: Blue
Datasheet
Description
Name: Model 7N Part Number: 6302 Gun Category: FRP Gun Type: FRP Fluid Inlets: 3/8" Air Inlet: 1/4" Construction: Drop-Forged, Brass Plated Market: Marine Tub & Shower Colors: Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FRP Spray Gun - Model 7N - Carlisle
Scottsdale, AZ, United States
FRP Spray Gun
Model 7N
FRP Spray Gun Model 7N
Name: Model 7N Part Number: 6302 Gun Category: FRP Gun Type: FRP Fluid Inlets: 3/8" Air Inlet: 1/4" Construction: Drop-Forged, Brass Plated Market: Marine Tub & Shower Colors: Blue

Name: Model 7N
Part Number: 6302
Gun Category: FRP
Gun Type: FRP
Fluid Inlets: 3/8"
Air Inlet: 1/4"
Construction: Drop-Forged, Brass Plated
Market: Marine Tub & Shower
Colors: Blue

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Model 7N
Product Name FRP Spray Gun
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Unlock Full Specs
to access all available technical data

Similar Products

PPH707 SB Robotic Rotary Atomizer for Solvent-Based Material -  - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
DUET Power Paint System - FPR200 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details
Air Spray - SV25 Gun w/Pressure Cup - Carlisle
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Industrial Dry Filter Booths - I-10127 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Equipment Type Component or Sub-system
Options / Components Walk-in Room Type Booth
Air Flow 12000.0 SCFM (20397 m³/hr)
View Details