Carlisle Automatic Air Spray Model 603

Description
Name: Model 603 Part Number: 6473 Gun Category: Conventional Gun Type: Automatic Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 15 oz Construction: Drop-Forged Aluminum Colors: Graphite
Datasheet
Description
Name: Model 603 Part Number: 6473 Gun Category: Conventional Gun Type: Automatic Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 15 oz Construction: Drop-Forged Aluminum Colors: Graphite
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Air Spray - Model 603 - Carlisle
Scottsdale, AZ, United States
Automatic Air Spray
Model 603
Automatic Air Spray Model 603
Name: Model 603 Part Number: 6473 Gun Category: Conventional Gun Type: Automatic Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 15 oz Construction: Drop-Forged Aluminum Colors: Graphite

Name: Model 603
Part Number:
6473
Gun Category:
Conventional
Gun Type: Automatic
Fluid Inlets: 3/8" NPS (m)
Max. Pressure:
100 PSI/6.8 Bar
Air Inlet:
1/4" NPS (m) Cylinder
Air Inlet: 1/4" NPS (m)
Weight:
15 oz
Construction:
Drop-Forged Aluminum
Colors:
Graphite

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Model 603
Product Name Automatic Air Spray
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Conventional Manual Suction Spray Gun - FPro S - Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Power Paint Sprayer - SSP050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Outfit or Complete System
View Details
Automatic Line Striping - Model 21M - Carlisle
Specs
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
View Details
Industrial Dry Filter Booths - I-1887 - Accessorie Air Compressor Systems
Accessorie Air Compressor Systems
Specs
Equipment Type Component or Sub-system
Options / Components Walk-in Room Type Booth
Air Flow 14400.0 SCFM (24476 m³/hr)
View Details