Carlisle Galvanized Tank 30 Gallon Standard Galvanized

Description
Name: 30 Gallon Standard Galvanized Units Part Number: 83-5801 or 83-5807 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: Galvanized Fluid Out: 3/8" NPS Capacity: 30 Gallon Regulation: Single Regulation Agitator: Indirect drive agitator, or none Liners: Order Stainless Steel Liners separately Weight: 250 to 370 lbs (estimated)
Datasheet
Description
Name: 30 Gallon Standard Galvanized Units Part Number: 83-5801 or 83-5807 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: Galvanized Fluid Out: 3/8" NPS Capacity: 30 Gallon Regulation: Single Regulation Agitator: Indirect drive agitator, or none Liners: Order Stainless Steel Liners separately Weight: 250 to 370 lbs (estimated)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Galvanized Tank - 30 Gallon Standard Galvanized - Carlisle
Scottsdale, AZ, United States
Name: 30 Gallon Standard Galvanized Units Part Number: 83-5801 or 83-5807 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: Galvanized Fluid Out: 3/8" NPS Capacity: 30 Gallon Regulation: Single Regulation Agitator: Indirect drive agitator, or none Liners: Order Stainless Steel Liners separately Weight: 250 to 370 lbs (estimated)

Name: 30 Gallon Standard Galvanized Units
Part Number: 83-5801 or 83-5807
Family: Galvanized Tanks
Type:
Pressure Tank
Max Output Pressure: 110 psi maximum working pressure
Wetted Materials:
Galvanized
Fluid Out: 3/8" NPS
Capacity: 30 Gallon
Regulation:
Single Regulation
Agitator:
Indirect drive agitator, or none
Liners: Order Stainless Steel Liners separately
Weight:
250 to 370 lbs (estimated)

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number 30 Gallon Standard Galvanized
Product Name Galvanized Tank
Painting / Coating Process Wet Spray
Equipment Type Component or Sub-system
Options / Components Pressure Tank, Pot or Hopper
Air Pressure 110 psi (77.42 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

TRP 502 Automatic Spray Gun -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
 - 98-3061 Pogo Plus Glue Outfit - Carlisle
Specs
Painting / Coating Process Wet Spray
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun; Pump / Compressor
View Details
Specs
Painting / Coating Process Powder Coating
Spray Technology Air Assisted; Electrostatic
Equipment Type Outfit or Complete System
View Details