Carlisle Automatic Air Spray Model 21V

Description
Name: Model 21V Part Number: 6235 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 41 oz. Construction: Drop-Forged Aluminum Colors: Silver
Datasheet
Description
Name: Model 21V Part Number: 6235 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 41 oz. Construction: Drop-Forged Aluminum Colors: Silver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Air Spray - Model 21V - Carlisle
Scottsdale, AZ, United States
Automatic Air Spray
Model 21V
Automatic Air Spray Model 21V
Name: Model 21V Part Number: 6235 Gun Category: Conventional Gun Type: Automatic Fluid Passages: Brass/Electroless nickel plated Fluid Inlets: 3/8" NPS (m) Max. Pressure: 100 PSI/6.8 Bar Air Inlet: 1/4" NPS (m) Cylinder Air Inlet: 1/4" NPS (m) Weight: 41 oz. Construction: Drop-Forged Aluminum Colors: Silver

Name: Model 21V
Part Number:
6235
Gun Category: Conventional
Gun Type:
Automatic
Fluid Passages:
Brass/Electroless nickel plated
Fluid Inlets:
3/8" NPS (m)
Max. Pressure:
100 PSI/6.8 Bar
Air Inlet: 1/4" NPS (m)
Cylinder Air Inlet:
1/4" NPS (m)
Weight:
41 oz.
Construction: Drop-Forged Aluminum
Colors:
Silver

Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number Model 21V
Product Name Automatic Air Spray
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
Options / Components Applicator / Gun
Unlock Full Specs
to access all available technical data