Opto Diode Corporation, an ITW Company IRD UV Photodiodes - AXUV Multielement Detectors AXUVPS7

Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote
Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AXUVPS7 is a quad electron detector with a circular active area of 36.5 mm¬=, designed for electron detection applications. It features a responsivity range of 0.07 to 0.09 A/W at 25¬8C, with a shunt resistance of approximately 10 MOc and a reverse breakdown voltage of 5 Volts. The device has a capacitance range of 2 to 6 nF and a rise time of 2 ¬µs when operated at a voltage of 2 V with a load resistance of 50 Oc. The AXUVPS7 operates effectively within a temperature range of -10¬8C to 40¬8C in ambient conditions and -20¬8C to 80¬8C in nitrogen or vacuum environments. It is shipped with a temporary cover to protect the photodiode and wire bond, and it is recommended to review handling precautions prior to removing the cover. This product is suitable for applications requiring precise electron detection and is backed by the reliability of Opto Diode Corporation.

Datasheet Summary
Powered by GS/AI

The AXUVPS7 is a quad electron detector with a circular active area of 36.5 mm¬=, designed for electron detection applications. It features a responsivity range of 0.07 to 0.09 A/W at 25¬8C, with a shunt resistance of approximately 10 MOc and a reverse breakdown voltage of 5 Volts. The device has a capacitance range of 2 to 6 nF and a rise time of 2 ¬µs when operated at a voltage of 2 V with a load resistance of 50 Oc. The AXUVPS7 operates effectively within a temperature range of -10¬8C to 40¬8C in ambient conditions and -20¬8C to 80¬8C in nitrogen or vacuum environments. It is shipped with a temporary cover to protect the photodiode and wire bond, and it is recommended to review handling precautions prior to removing the cover. This product is suitable for applications requiring precise electron detection and is backed by the reliability of Opto Diode Corporation.

Suppliers

Company
Product
Description
Supplier Links
IRD UV Photodiodes - AXUV Multielement Detectors - AXUVPS7 - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
IRD UV Photodiodes - AXUV Multielement Detectors
AXUVPS7
IRD UV Photodiodes - AXUV Multielement Detectors AXUVPS7
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - 958-1009-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1009-ND
Photodiodes 958-1009-ND
Photodiode 200ns

Photodiode 200ns

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number AXUVPS7 958-1009-ND
Product Name IRD UV Photodiodes - AXUV Multielement Detectors Photodiodes
Photodiode Spectral Response UV IR
Photodiode Package THT THT
Rise Time 2000 ns 200 ns
Quantum Efficiency 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Si photodiodes - S14537-150 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Specs
Array Array
Number of Array Elements 102
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details