Opto Diode Corporation, an ITW Company IRD UV Photodiodes - AXUV High Speed AXUVHS5

Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRD UV Photodiodes - AXUV High Speed - AXUVHS5 - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
IRD UV Photodiodes - AXUV High Speed
AXUVHS5
IRD UV Photodiodes - AXUV High Speed AXUVHS5
Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now from our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - 958-1012-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
958-1012-ND
Photodiodes 958-1012-ND
Photodiode 700ps

Photodiode 700ps

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number AXUVHS5 958-1012-ND
Product Name IRD UV Photodiodes - AXUV High Speed Photodiodes
Photodiode Spectral Response UV IR
Photodiode Package Connectorized
Active Area Diameter or Length 1 mm (0.0394 inch)
Rise Time 0.7000 ns 0.7000 ns
Quantum Efficiency 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
InGaAs photodiodes - G10899-03K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
NIR/Red Enhanced 5mm2 Photodiode-Preamplifier - ODA-5W-100K - Opto Diode Corporation, an ITW Company
Specs
Photodiode Spectral Response Visible; IR
Photodiode Package Leaded; TO-39
Active Area Diameter or Length 8.25 mm (0.3250 inch)
View Details
2 suppliers