Carlisle Airless High Pressure Outfit 98-972 4B cart mount

Description
Name: 98-972 4B cart mount Part Number: 98-972 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity with proper nozzle setup. Max Output Fluid Pressure: 1800 psi Markets: Adhesive Commercial Equipment Corrosion Control General Industrial General Metal Miscellaneous Painter-Decorator-Co ntractor Rail Sporting Goods Truck & Bus Wood (Cabinets) Wood (Furniture) Wood (Other)
Datasheet
Description
Name: 98-972 4B cart mount Part Number: 98-972 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity with proper nozzle setup. Max Output Fluid Pressure: 1800 psi Markets: Adhesive Commercial Equipment Corrosion Control General Industrial General Metal Miscellaneous Painter-Decorator-Co ntractor Rail Sporting Goods Truck & Bus Wood (Cabinets) Wood (Furniture) Wood (Other)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Airless High Pressure Outfit - 98-972 4B cart mount - Carlisle
Scottsdale, AZ, United States
Airless High Pressure Outfit
98-972 4B cart mount
Airless High Pressure Outfit 98-972 4B cart mount
Name: 98-972 4B cart mount Part Number: 98-972 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity with proper nozzle setup. Max Output Fluid Pressure: 1800 psi Markets: Adhesive Commercial Equipment Corrosion Control General Industrial General Metal Miscellaneous Painter-Decorator-Co ntractor Rail Sporting Goods Truck & Bus Wood (Cabinets) Wood (Furniture) Wood (Other)

Name: 98-972 4B cart mount
Part Number: 98-972
Gun: PitBull
Pump: Comet 4B
Tank: no tank
Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun capacity with proper nozzle setup.
Max Output Fluid Pressure: 1800 psi
Markets:

  • Adhesive
  • Commercial Equipment
  • Corrosion Control
  • General Industrial
  • General Metal
  • Miscellaneous
  • Painter-Decorator-Contractor
  • Rail
  • Sporting Goods
  • Truck & Bus
  • Wood (Cabinets)
  • Wood (Furniture)
  • Wood (Other)
Supplier's Site Datasheet

Technical Specifications

  Carlisle
Product Category Spray Painting Equipment (Paint Sprayers)
Product Number 98-972 4B cart mount
Product Name Airless High Pressure Outfit
Painting / Coating Process Wet Spray
Spray Technology Airless
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun; Pump / Compressor; Dust Collection or Air Filtration System
Air Flow 13.0 SCFM (22.1 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PPH 707 MT Robotic Rotary Atomizer -  - Sames North American Corporation
Sames North American Corporation
Specs
Painting / Coating Process Wet Spray
Spray Technology Air Assisted
Equipment Type Component or Sub-system
View Details
Diaphram Pump Spray Outfit - SprayVantage3 MC Outfit 98-1266 - Carlisle
Specs
Painting / Coating Process Wet Spray
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun; Pressure Tank, Pot or Hopper
View Details
Specs
Painting / Coating Process Powder Coating
Spray Technology Air Assisted; Electrostatic (optional feature); HDLV™ Pumping
Equipment Type Outfit or Complete System
View Details