Ikonix USA HYAMP® III 40A Ground Bond Tester 3140

Description
The 3140 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 40 Amps of Ground Bond test current. The 3140 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system. It can also be controlled through enhanced PLC Remote Control. It features the latest technology and is well suited for all manual Ground Bond test applications.
Description
The 3140 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 40 Amps of Ground Bond test current. The 3140 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system. It can also be controlled through enhanced PLC Remote Control. It features the latest technology and is well suited for all manual Ground Bond test applications.

Suppliers

Company
Product
Description
Supplier Links
HYAMP® III 40A Ground Bond Tester - 3140 - Ikonix USA
Lake Forest, IL, USA
HYAMP® III 40A Ground Bond Tester
3140
HYAMP® III 40A Ground Bond Tester 3140
The 3140 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 40 Amps of Ground Bond test current. The 3140 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system. It can also be controlled through enhanced PLC Remote Control. It features the latest technology and is well suited for all manual Ground Bond test applications.

The 3140 is a manual Ground Bond tester that features an enhanced graphic LCD. It provides 40 Amps of Ground Bond test current. The 3140 can be used stand alone or interconnected to the Hypot® III family of Hipot testers to form a complete test system. It can also be controlled through enhanced PLC Remote Control. It features the latest technology and is well suited for all manual Ground Bond test applications.

Supplier's Site

Technical Specifications

  Ikonix USA
Product Category Ground Bond Testers
Product Number 3140
Product Name HYAMP® III 40A Ground Bond Tester
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 8 volts
AC Current Out 1 to 40 amps
Resistance Range 0.0 to 6.00E-4 kohms
Dwell Time 0.0 to 1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12V DC or 24V DC
Display LEDIndicator
Safety Agency Rating IP66, NEMA 4X
View Details
 - Model 8030 Ground Verification Monitor - OPW Engineered Systems
Specs
Input Voltage 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
AC Voltage Out 240 volts
AC Current Out 5 amps
View Details