Anderson Power Products Blue SBS®50 Standard Housings - Up to 110 amps SBS50BLU

Description
Polycarbonate housings feature 2 positions all finger proof. Genderless design mates with itself. Mechanical keys are color coded. The patented SBS® connector family is designed to provide high power in a compact ergonomic housing with protection against accidental contact with live circuits. This is of particular importance in applications where DC voltages exceed 30 volts and can be health threatening. Wire-to-wire and wire-to-board configurations both provide power contacts rated up to 110 amps. The SBS®75X offers up to 4 mate-last break-first auxiliary power / signal contacts rated up to 20 amps. The SBS®75G features a third first-mate last-break ground or power contact. All contact positions are rated for circuit interruption (hot plugging). Touch Safe Interface can safely be used in through panel applications and minimizes potential contact with live circuits per IEC 60950 Wire-to-Wire and Wire-to-Board Configurations Allows one connector to meet multiple needs Ground or Auxiliary Positions Integrated into the One Piece Housing Meets all connection requirements in one compact connector housing
Request a Quote Datasheet
Description
Polycarbonate housings feature 2 positions all finger proof. Genderless design mates with itself. Mechanical keys are color coded. The patented SBS® connector family is designed to provide high power in a compact ergonomic housing with protection against accidental contact with live circuits. This is of particular importance in applications where DC voltages exceed 30 volts and can be health threatening. Wire-to-wire and wire-to-board configurations both provide power contacts rated up to 110 amps. The SBS®75X offers up to 4 mate-last break-first auxiliary power / signal contacts rated up to 20 amps. The SBS®75G features a third first-mate last-break ground or power contact. All contact positions are rated for circuit interruption (hot plugging). Touch Safe Interface can safely be used in through panel applications and minimizes potential contact with live circuits per IEC 60950 Wire-to-Wire and Wire-to-Board Configurations Allows one connector to meet multiple needs Ground or Auxiliary Positions Integrated into the One Piece Housing Meets all connection requirements in one compact connector housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue SBS®50 Standard Housings - Up to 110 amps - SBS50BLU - Anderson Power Products
Sterling, MA, United States
Blue SBS®50 Standard Housings - Up to 110 amps
SBS50BLU
Blue SBS®50 Standard Housings - Up to 110 amps SBS50BLU
Polycarbonate housings feature 2 positions all finger proof. Genderless design mates with itself. Mechanical keys are color coded. The patented SBS® connector family is designed to provide high power in a compact ergonomic housing with protection against accidental contact with live circuits. This is of particular importance in applications where DC voltages exceed 30 volts and can be health threatening. Wire-to-wire and wire-to-board configurations both provide power contacts rated up to 110 amps. The SBS®75X offers up to 4 mate-last break-first auxiliary power / signal contacts rated up to 20 amps. The SBS®75G features a third first-mate last-break ground or power contact. All contact positions are rated for circuit interruption (hot plugging). Touch Safe Interface can safely be used in through panel applications and minimizes potential contact with live circuits per IEC 60950 Wire-to-Wire and Wire-to-Board Configurations Allows one connector to meet multiple needs Ground or Auxiliary Positions Integrated into the One Piece Housing Meets all connection requirements in one compact connector housing
  • Polycarbonate housings feature 2 positions all finger proof. Genderless design mates with itself. Mechanical keys are color coded.
  • The patented SBS® connector family is designed to provide high power in a compact ergonomic housing with protection against accidental contact with live circuits.
  • This is of particular importance in applications where DC voltages exceed 30 volts and can be health threatening.
  • Wire-to-wire and wire-to-board configurations both provide power contacts rated up to 110 amps.
  • The SBS®75X offers up to 4 mate-last break-first auxiliary power / signal contacts rated up to 20 amps.
  • The SBS®75G features a third first-mate last-break ground or power contact.
  • All contact positions are rated for circuit interruption (hot plugging).
  • Touch Safe Interface can safely be used in through panel applications and minimizes potential contact with live circuits per IEC 60950
  • Wire-to-Wire and Wire-to-Board Configurations Allows one connector to meet multiple needs
  • Ground or Auxiliary Positions Integrated into the One Piece Housing Meets all connection requirements in one compact connector housing
Supplier's Site
Blade Type Power Connector Housings - 2243-SBS50BLU-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-SBS50BLU-ND
Blade Type Power Connector Housings 2243-SBS50BLU-ND
2 Position Blade Type Power Housing Connector Non-Gendered Blue

2 Position Blade Type Power Housing Connector Non-Gendered Blue

Buy Now Datasheet

Technical Specifications

  Anderson Power Products DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number SBS50BLU 2243-SBS50BLU-ND
Product Name Blue SBS®50 Standard Housings - Up to 110 amps Blade Type Power Connector Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

SK6-021M05PS03-S55 | 5 POSITION MINI PL SPEC Pak® PLUG (FEMALE) - SK6-021M05PS03-S55 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
View Details
2 suppliers
Powerpole® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
5 suppliers
Powerpole®10 Green Ground Pin Housing - 1205G1 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
2 suppliers