Ideal Industries, Inc. Wire Marker Book 775104

Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet
Description
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Book - 775104 - Ideal Industries, Inc.
Sycamore, IL, USA
Wire Marker Book
775104
Wire Marker Book 775104
SELF STICKING TYPE PLASTIC IMPREGNATED CLOTH MATERIAL 1-1/2 INCH MARKER LENGTH 1/4 INCH MARKER WIDTH 46 TO 90 LEGEND 10 PAGE(S) (10) 46 TO 90 QUANTITY PER LEGEND TEMPERATURE RANGE -40 TO 180 DEG F ADHESION 45 OZ-INCH
  • SELF STICKING TYPE
  • PLASTIC IMPREGNATED CLOTH MATERIAL
  • 1-1/2 INCH MARKER LENGTH
  • 1/4 INCH MARKER WIDTH
  • 46 TO 90 LEGEND
  • 10 PAGE(S)
  • (10) 46 TO 90 QUANTITY PER LEGEND
  • TEMPERATURE RANGE -40 TO 180 DEG F
  • ADHESION 45 OZ-INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Wire Markers and Cable Markers
Product Number 775104
Product Name Wire Marker Book
Material Plastic Impregnated Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Book - 44-148 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Material Plastic Impregnated Cloth
View Details