Ideal Industries, Inc. Clamp Meter 61-746

Description
DIGITAL TYPE 2.6 INCH W X 1.5 INCH D X 8 INCH H SIZE UL (CANADA AND US), CE APPROVAL 1.5 V AAA NEDA R03 BATTERY TYPE CARRYING CASE, TEST LEAD WITH ALLIGATOR CLIP INCLUSION AC CURRENT, AC/DC VOLTAGE, CONTINUITY, RESISTANCE PARAMETER MEASURED 50 TO 500 HZ FREQUENCY RANGE 1.25 INCH JAW OPENING 400 OHM, 4/40/400 KILO OHM, 4/40 MEGA OHM RESISTANCE RANGE 40/400/600 AMPERE AC CURRENT RANGE 400/600 V DC VOLTAGE RANGE CLAMP-PRO[R] BRAND KEY LENGTH 2 INCH INCLUDES 3 INCH CHROME PLATED HANDLE
Datasheet
Description
DIGITAL TYPE 2.6 INCH W X 1.5 INCH D X 8 INCH H SIZE UL (CANADA AND US), CE APPROVAL 1.5 V AAA NEDA R03 BATTERY TYPE CARRYING CASE, TEST LEAD WITH ALLIGATOR CLIP INCLUSION AC CURRENT, AC/DC VOLTAGE, CONTINUITY, RESISTANCE PARAMETER MEASURED 50 TO 500 HZ FREQUENCY RANGE 1.25 INCH JAW OPENING 400 OHM, 4/40/400 KILO OHM, 4/40 MEGA OHM RESISTANCE RANGE 40/400/600 AMPERE AC CURRENT RANGE 400/600 V DC VOLTAGE RANGE CLAMP-PRO[R] BRAND KEY LENGTH 2 INCH INCLUDES 3 INCH CHROME PLATED HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 61-746 - Ideal Industries, Inc.
Sycamore, IL, USA
Clamp Meter
61-746
Clamp Meter 61-746
DIGITAL TYPE 2.6 INCH W X 1.5 INCH D X 8 INCH H SIZE UL (CANADA AND US), CE APPROVAL 1.5 V AAA NEDA R03 BATTERY TYPE CARRYING CASE, TEST LEAD WITH ALLIGATOR CLIP INCLUSION AC CURRENT, AC/DC VOLTAGE, CONTINUITY, RESISTANCE PARAMETER MEASURED 50 TO 500 HZ FREQUENCY RANGE 1.25 INCH JAW OPENING 400 OHM, 4/40/400 KILO OHM, 4/40 MEGA OHM RESISTANCE RANGE 40/400/600 AMPERE AC CURRENT RANGE 400/600 V DC VOLTAGE RANGE CLAMP-PRO[R] BRAND KEY LENGTH 2 INCH INCLUDES 3 INCH CHROME PLATED HANDLE
  • DIGITAL TYPE
  • 2.6 INCH W X 1.5 INCH D X 8 INCH H SIZE
  • UL (CANADA AND US), CE APPROVAL
  • 1.5 V AAA NEDA R03 BATTERY TYPE
  • CARRYING CASE, TEST LEAD WITH ALLIGATOR CLIP INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, CONTINUITY, RESISTANCE PARAMETER MEASURED
  • 50 TO 500 HZ FREQUENCY RANGE
  • 1.25 INCH JAW OPENING
  • 400 OHM, 4/40/400 KILO OHM, 4/40 MEGA OHM RESISTANCE RANGE
  • 40/400/600 AMPERE AC CURRENT RANGE
  • 400/600 V DC VOLTAGE RANGE
  • CLAMP-PRO[R] BRAND
  • KEY LENGTH 2 INCH
  • INCLUDES 3 INCH CHROME PLATED HANDLE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Clamp Meters
Product Number 61-746
Product Name Clamp Meter
DC Voltage 400 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 7057132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 10 to 600 volts
View Details
Clamp Meter - 61-763 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
DC Voltage 0.0 to 1000 volts
AC Voltage 0.0 to 750 volts
AC Current 0.0 to 660 amps
View Details