Ideal Industries, Inc. Auger Drill Bit 35-823

Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE 3/4 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
Datasheet
Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE 3/4 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-823 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-823
Auger Drill Bit 35-823
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEAT TREATED, TEMPERED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE 3/4 DRILL SIZE - FRACTIONAL NAILBITER[T] BRAND CONSTRUCTION DUAL-HELIX
  • HEAVY DUTY, SHIP TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HEAT TREATED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • 3/4 DRILL SIZE - FRACTIONAL
  • NAILBITER[T] BRAND
  • CONSTRUCTION DUAL-HELIX
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-823
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 215855 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.622 inch (92.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
High Speed Drill 220B-1/64 - 220B-1/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-726 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.500 inch (12.7 mm)
View Details