Ideal Industries, Inc. Hole Saw 35-379

Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 90 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 135 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537, 35-538 ARBOR PIPE TAP SIZE 3-1/2 INCH
Datasheet
Description
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 90 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 135 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537, 35-538 ARBOR PIPE TAP SIZE 3-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35-379 - Ideal Industries, Inc.
Sycamore, IL, USA
Hole Saw
35-379
Hole Saw 35-379
VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 3-3/4 INCH DIAMETER 90 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 135 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR 4 TO 6 NUMBER OF TEETH PER INCH IRONMAN[TM] BRAND USED ON 35-394, 35-536, 35-537, 35-538 ARBOR PIPE TAP SIZE 3-1/2 INCH
  • VARIABLE PITCH TYPE
  • FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 3-3/4 INCH DIAMETER
  • 90 RPM (MILD STEEL), 45 RPM (STAINLESS STEEL), 60 RPM (CAST IRON), 120 RPM (BRASS), 135 RPM (ALUMINUM) SPEED RATING
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • 4 TO 6 NUMBER OF TEETH PER INCH
  • IRONMAN[TM] BRAND
  • USED ON 35-394, 35-536, 35-537, 35-538 ARBOR
  • PIPE TAP SIZE 3-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-379
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Hole Saw Arbor - 31655 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.375 inch (9.5 mm)
View Details
Hole Saw - 36-307 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.500 inch (38.1 mm)
View Details