Klein Tools, Inc. Hole Saw Arbor 31655

Description
5/8 INCH MIN. HOLE SAW SIZE 1-1/8 INCH MAX. HOLE SAW SIZE 3/8 INCH SHANK SIZE 20 TPI 1/2 INCH THREAD SIZE HEX SHANK SHAPE PINS N ELECTRIC DRILL SIZE 3/8 INCH AND LARGER PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
Datasheet
Description
5/8 INCH MIN. HOLE SAW SIZE 1-1/8 INCH MAX. HOLE SAW SIZE 3/8 INCH SHANK SIZE 20 TPI 1/2 INCH THREAD SIZE HEX SHANK SHAPE PINS N ELECTRIC DRILL SIZE 3/8 INCH AND LARGER PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 31655 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw Arbor
31655
Hole Saw Arbor 31655
5/8 INCH MIN. HOLE SAW SIZE 1-1/8 INCH MAX. HOLE SAW SIZE 3/8 INCH SHANK SIZE 20 TPI 1/2 INCH THREAD SIZE HEX SHANK SHAPE PINS N ELECTRIC DRILL SIZE 3/8 INCH AND LARGER PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
  • 5/8 INCH MIN. HOLE SAW SIZE
  • 1-1/8 INCH MAX. HOLE SAW SIZE
  • 3/8 INCH SHANK SIZE
  • 20 TPI
  • 1/2 INCH THREAD SIZE
  • HEX SHANK SHAPE
  • PINS N
  • ELECTRIC DRILL SIZE 3/8 INCH AND LARGER
  • PILOT DRILL POINT 1/8 INCH BEYOND TOOTH POINTS
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31655
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749060 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.016 inch (102.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit Sets - 2744713 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Cutting Application Steel; Steel
View Details
Hole Saw - 31514 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details