Ibstock Datasheets for Bricks
Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications.
Bricks: Learn more
| Product Name | Notes |
|---|---|
| At Ibstock we have taken some of our environmental ideas and put them into action - creating a range of eco-products that can help meet the special environmental needs of... | |
| Blended by hand, traditional Swanage bricks include authentic imperials for restoration or refurbishment projects, especially those in conservation-sensiti ve areas, and grey-glazed headers characteristic of many houses in the Wealden... | |
| Brickearth dug from fields overlooking the Medway Estuary, is still used to make Funton’s famous range of yellow London stock bricks. Once shipped into the city on barges, they are... | |
| Brickwork components, the latest innovation from Ibstock, combining speed and consistency of off-site manufacture with the flexibility and cost saving of on-site construction. Easy to handle Flexibility Quick to install... | |
| Brickwork prefabricated brick details are the latest innovation from Ibstock, combining speed and consistency of off-site manufacture with the flexibility and cost saving of on-site construction. Easy to handle Flexibility... | |
| Brickwork prefabricated chimneys ares the latest innovation from Ibstock, combining speed and consistency of off-site manufacture with the flexibility and cost saving of on-site construction. Easy to handle Flexibility Quick... | |
| Ecoterre™ is a range of unfired clay bricks and blocks mainly intended for internal use. Unfired clay bricks have excellent sustainability credentials – low energy input, very low waste, are... | |
| Elementix® is a comprehensive range of clay rainscreen cladding systems developed to offer the specifier unrivalled choice in façade finishes: Elementix® Express is a cost effective and quick to build... | |
| Fireborn® has extended its range of products and now offers even more alternatives. The popular large format clay blocks are now available in a range of new colours, textures and... | |
| Maintaining the Tudor tradition, the unique Tonbridge range of handmade stock bricks is available in both 65mm and 50mm sizes as standard. The continued magnificence of many Tudor palaces and... | |
| Nestling deep in the West Sussex countryside, West Hoathly is famed for its character stock bricks – not just locally, but throughout the country. Made from prehistoric Wealden clays fired... | |
| The bricks are fired in a traditional clamp to give the distinctive warm Chailey colours. To ensure quality and consistency of these colours and texture, all Chailey bricks are sorted... | |
| Tilebrick replicates a tile-hung wall elevation without any of the hassle involved in traditional tile hanging. Tilebrick is also more robust than vertical tiling and is virtually maintenance free. By... | |
| Umbra designs bring buildings to life, changing the appearance of buildings throughout the day, from dawn until dusk. The unique shapes can be installed as complete panels or interspaced with... | |
| With a choice of six vibrant gloss colours, the new colour™ range from Ibstock is a major breakthrough in service, offering quick delivery and superb value for money. The use... |