Ibstock Glazed Bricks in Various Colors Colour™

Description
With a choice of six vibrant gloss colours, the new colour™ range from Ibstock is a major breakthrough in service, offering quick delivery and superb value for money. The use of real ceramic glazed bricks is a practical option to add stunning highlights to your building projects. Available in standard Metric 215 x 102 x 65mm bricks as glazed stretcher or stretcher and headers. They are simple to lay and can be used to add colour accents, details and features to regular brickwork or Fireborn. Stretching the imagination further, COLOUR SELECT gives the architect and specifier the opportunity to develop unique concepts in design by offering a greater freedom of choice; in colour, in size and in finish. Choice in colour; to create a unique or eye-catching appearance or simply to match existing glazed brickwork. Virtually any colour from the RAL range can be specified. Choice in size; both metric and imperial sizes are available in addition to British standard special shapes and fittings. Choice in finish: from a high gloss to a matt clay coat. Salt glaze finishing is also available. Glazed brick can be used in most masonry applications and elevations. Each product is made to exacting Ibstock quality specifications achieving the highest performance classification for frost resistance (F2) and size tolerance (T2R2) under BS EN771-1.
Description
With a choice of six vibrant gloss colours, the new colour™ range from Ibstock is a major breakthrough in service, offering quick delivery and superb value for money. The use of real ceramic glazed bricks is a practical option to add stunning highlights to your building projects. Available in standard Metric 215 x 102 x 65mm bricks as glazed stretcher or stretcher and headers. They are simple to lay and can be used to add colour accents, details and features to regular brickwork or Fireborn. Stretching the imagination further, COLOUR SELECT gives the architect and specifier the opportunity to develop unique concepts in design by offering a greater freedom of choice; in colour, in size and in finish. Choice in colour; to create a unique or eye-catching appearance or simply to match existing glazed brickwork. Virtually any colour from the RAL range can be specified. Choice in size; both metric and imperial sizes are available in addition to British standard special shapes and fittings. Choice in finish: from a high gloss to a matt clay coat. Salt glaze finishing is also available. Glazed brick can be used in most masonry applications and elevations. Each product is made to exacting Ibstock quality specifications achieving the highest performance classification for frost resistance (F2) and size tolerance (T2R2) under BS EN771-1.

Suppliers

Company
Product
Description
Supplier Links
Glazed Bricks in Various Colors - Colour™ - Ibstock
Ibstock, Leicestershire, United Kingdom
Glazed Bricks in Various Colors
Colour™
Glazed Bricks in Various Colors Colour™
With a choice of six vibrant gloss colours, the new colour™ range from Ibstock is a major breakthrough in service, offering quick delivery and superb value for money. The use of real ceramic glazed bricks is a practical option to add stunning highlights to your building projects. Available in standard Metric 215 x 102 x 65mm bricks as glazed stretcher or stretcher and headers. They are simple to lay and can be used to add colour accents, details and features to regular brickwork or Fireborn. Stretching the imagination further, COLOUR SELECT gives the architect and specifier the opportunity to develop unique concepts in design by offering a greater freedom of choice; in colour, in size and in finish. Choice in colour; to create a unique or eye-catching appearance or simply to match existing glazed brickwork. Virtually any colour from the RAL range can be specified. Choice in size; both metric and imperial sizes are available in addition to British standard special shapes and fittings. Choice in finish: from a high gloss to a matt clay coat. Salt glaze finishing is also available. Glazed brick can be used in most masonry applications and elevations. Each product is made to exacting Ibstock quality specifications achieving the highest performance classification for frost resistance (F2) and size tolerance (T2R2) under BS EN771-1.

With a choice of six vibrant gloss colours, the new colour™ range from Ibstock is a major breakthrough in service, offering quick delivery and superb value for money. The use of real ceramic glazed bricks is a practical option to add stunning highlights to your building projects.
Available in standard Metric 215 x 102 x 65mm bricks as glazed stretcher or stretcher and headers. They are simple to lay and can be used to add colour accents, details and features to regular brickwork or Fireborn.

Stretching the imagination further, COLOUR SELECT gives the architect and specifier the opportunity to develop unique concepts in design by offering a greater freedom of choice; in colour, in size and in finish.

  • Choice in colour; to create a unique or eye-catching appearance or simply to match existing glazed brickwork. Virtually any colour from the RAL range can be specified.
  • Choice in size; both metric and imperial sizes are available in addition to British standard special shapes and fittings.
  • Choice in finish: from a high gloss to a matt clay coat. Salt glaze finishing is also available.

Glazed brick can be used in most masonry applications and elevations. Each product is made to exacting Ibstock quality specifications achieving the highest performance classification for frost resistance (F2) and size tolerance (T2R2) under BS EN771-1.

Supplier's Site

Technical Specifications

  Ibstock
Product Category Bricks
Product Number Colour™
Product Name Glazed Bricks in Various Colors
Applications Walls; BuildingConstruction
Unlock Full Specs
to access all available technical data

Similar Products

High Density Concrete Blocks -  - MarShield
Specs
Applications BuildingConstruction; Unique sine-wave shapes eliminate straight line seams and provides superior neutron, photon and particle attenuation at the joints
Material Type Concrete / Cement
Length 8 to 12 inch (203 to 305 mm)
View Details
Morgan Advanced Materials
Specs
Applications Thermal Insulation or Fire Proofing Material
View Details
BNZ Materials, Inc.
Specs
Applications Chemical or material processing; Foundry / Metal Processing; Refractory or High Temperature Insulation; Structural
Material Type Alumina; Kaolin / Clay Based
Max Use Temperature 1093 C (2000 F)
View Details
Rainscreen Cladding Systems - Elementix® - Ibstock
Specs
Applications Walls; BuildingConstruction
Length 15.75 to 35.43 inch (400 to 900 mm)
Width / OD 5.91 to 23.62 inch (150 to 600 mm)
View Details