IZMAC Co., Ltd. Izmac Speed Control Adjustable Absorber ISAA24-25B

Description
ISAA is an absorption function added product that absorbs the initial collision of the existing product, in addition to the capability of precise speed control according to the control range, it is possible to control the constant speed of various weights according to the stroke, so it protects the equipment and extends the life of the machine tool. FEATURES The device enables easy control precise speed according to 30 steps of adjustment Knob. It can be installed simply by using snap ring mounting block, and it can be changed the location also. In addition it can be fixed easily. Oil is internally filtered by itself, and speed is controlled always at the same speed. Application : Auto feed drilling, Cutting machine, Grinding machine, Boring machine, Sawing machine etc. Which requires same speed control. Application temperature : Standard (-10~80℃) • Special (-30~100℃) Accurate two step speed control APPLICATION Widely used where speed control is required, such as drilling, cutting, safety devices, and drilling machines.
Datasheet
Description
ISAA is an absorption function added product that absorbs the initial collision of the existing product, in addition to the capability of precise speed control according to the control range, it is possible to control the constant speed of various weights according to the stroke, so it protects the equipment and extends the life of the machine tool. FEATURES The device enables easy control precise speed according to 30 steps of adjustment Knob. It can be installed simply by using snap ring mounting block, and it can be changed the location also. In addition it can be fixed easily. Oil is internally filtered by itself, and speed is controlled always at the same speed. Application : Auto feed drilling, Cutting machine, Grinding machine, Boring machine, Sawing machine etc. Which requires same speed control. Application temperature : Standard (-10~80℃) • Special (-30~100℃) Accurate two step speed control APPLICATION Widely used where speed control is required, such as drilling, cutting, safety devices, and drilling machines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Speed Control Adjustable Absorber - ISAA24-25B - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Speed Control Adjustable Absorber
ISAA24-25B
Izmac Speed Control Adjustable Absorber ISAA24-25B
ISAA is an absorption function added product that absorbs the initial collision of the existing product, in addition to the capability of precise speed control according to the control range, it is possible to control the constant speed of various weights according to the stroke, so it protects the equipment and extends the life of the machine tool. FEATURES The device enables easy control precise speed according to 30 steps of adjustment Knob. It can be installed simply by using snap ring mounting block, and it can be changed the location also. In addition it can be fixed easily. Oil is internally filtered by itself, and speed is controlled always at the same speed. Application : Auto feed drilling, Cutting machine, Grinding machine, Boring machine, Sawing machine etc. Which requires same speed control. Application temperature : Standard (-10~80℃) • Special (-30~100℃) Accurate two step speed control APPLICATION Widely used where speed control is required, such as drilling, cutting, safety devices, and drilling machines.

ISAA is an absorption function added product that absorbs the initial collision of the existing product, in addition to the capability of precise speed control according to the control range, it is possible to control the constant speed of various weights according to the stroke, so it protects the equipment and extends the life of the machine tool.

FEATURES

  1. The device enables easy control precise speed according to 30 steps of adjustment Knob.
  2. It can be installed simply by using snap ring mounting block, and it can be changed the location also. In addition it can be fixed easily.
  3. Oil is internally filtered by itself, and speed is controlled always at the same speed.
  4. Application : Auto feed drilling, Cutting machine, Grinding machine, Boring machine, Sawing machine etc. Which requires same speed control.
  5. Application temperature : Standard (-10~80℃) • Special (-30~100℃)
  6. Accurate two step speed control

APPLICATION

Widely used where speed control is required, such as drilling, cutting, safety devices, and drilling machines.

Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Speed Controls
Product Number ISAA24-25B
Product Name Izmac Speed Control Adjustable Absorber
Features Adjustable
Stroke 0.9843 inch (25 mm)
Minimum Force 22.48 lbs (10.2 kg)
Maximum Force 674 lbs (306 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Double Acting Rate Controls - ADA 710 - Enidine Inc.
Specs
Features Adjustable
Dimensions Weight = 4.4 lbs
Mechanism Hydraulic
View Details
Izmac Rate Control Adjustable Double Dial - IRAD30-50 - IZMAC Co., Ltd.
Specs
Features Adjustable
Stroke 1.97 inch (50 mm)
Minimum Force 674 lbs (306 kg)
View Details
Speed Regulator -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Features Adjustable
Mechanism Air
View Details