DA 75 x 8 is a non-adjustable, double-acting rate control designed for tension, compression, or both directions, with a stroke of 8.00 inches and a maximum propelling force of 5,000 pounds. It provides a maximum energy absorption of 4,100,000 in.-lbs./hour and weighs 37.0 pounds. The unit has a bore size of 1.50 inches, an overall length of 19.75 inches, and includes a piston rod diameter of 0.75 inches. It requires a positive stop 12 inches before end-of-stroke to prevent internal bottoming.
The DA Series Rate Controls by Enidine Inc. are ideally suited for high-energy, heavy load applications requiring rate control in tension, compression or both directions. These non-adjustable, custom-orificed units are designed to specific input conditions, and allow for single and multiple orifice configurations.
Upon compression of the rate control, the compression check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube, producing the required damping force. After the oil has passed through the orifice hole(s), a portion of the oil passes through the extension check valve and fills the rod end of the shock tube. The remainder of the oil volume displaced by the piston rod compresses the foam accumulator.
Upon extension of the rate control, the extension check ball seats. As the piston head moves, oil is forced through the orifice hole(s) located in the shock tube producing the required damping force. The compression check ball is unseated by the flow of oil that fills the blind end of the shock tube.
Enidine Inc.'s DA Series models can be custom orificed to provide increasing resisting force over the stroke through the use of multiple orifices in the shock tube. This can be beneficial when controlling the velocity of a lid as it closes, since the torque from the weight of the lid changes as it closes.
| Enidine Inc. | |
|---|---|
| Product Category | Speed Controls |
| Product Number | DA 75 x 8 |
| Product Name | Nonadjustable Double Acting Rate Controls |
| Dimensions | Weight = 37.0 lbs |
| Mechanism | Hydraulic |
| Action | Compression (optional feature); Extension (optional feature); DoubleActing (optional feature) |
| Stroke | 8 inch (203 mm) |
| Maximum Force | 5000 lbs (2268 kg) |