IRISS, Inc. Infrared Window VPFC

Description
Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. The transmission rate characteristics of CaF2 are suitable for higher temperature applications, shortwave and midwave thermography and for the visual spectrum. Medium to longwave transmission rates (7-14 micron) are typically between 40-50% based on the infrared (IR) camera detector sensitivities at different wavelengths. VPFC Series (Viewing Pane Fixed Crystal) IR windows are specially coated to reduce the transmission drift due to moisture/humidity. However, industrial users are strongly encouraged to investigate the VPT Series of industrial-grade IR windows which are specifically designed for stability in harsh industrial environments and have an unconditional lifetime warranty. When purchasing crystal windows, ask for the Material Safety Data Sheet (MSDS) to ensure that the crystal does not contain hazardous substances. Some window manufacturers use crystals made of Barium Flouride (BaF2), a toxic substance, especially hazardous to the food and beverage industry. Coated to Reduce Transmission Drift VPFC Series (Viewing Pane Fixed Crystal) 2’’, 3’’, 4’’ infrared (IR) windows are specially coated to reduce the transmission drift due to moisture/humidity. Controlled Environments Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. Visual Inspections IRISS VPFC Series windows allow for visual inspection, are compatible with all IR cameras and housing is made of switchgear-grade plastics, insulated to 30kV/mm. non-conductive and UL 94 compliant. Easy-Grip™ Stainless Steel Cover The VPFC Series is available with an Easy-Grip™ stainless steel cover. This lockable cover maintains IP65/NEMA 4 seal when closed. Protected by our Unconditional Lifetime Warranty Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.
Datasheet
Description
Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. The transmission rate characteristics of CaF2 are suitable for higher temperature applications, shortwave and midwave thermography and for the visual spectrum. Medium to longwave transmission rates (7-14 micron) are typically between 40-50% based on the infrared (IR) camera detector sensitivities at different wavelengths. VPFC Series (Viewing Pane Fixed Crystal) IR windows are specially coated to reduce the transmission drift due to moisture/humidity. However, industrial users are strongly encouraged to investigate the VPT Series of industrial-grade IR windows which are specifically designed for stability in harsh industrial environments and have an unconditional lifetime warranty. When purchasing crystal windows, ask for the Material Safety Data Sheet (MSDS) to ensure that the crystal does not contain hazardous substances. Some window manufacturers use crystals made of Barium Flouride (BaF2), a toxic substance, especially hazardous to the food and beverage industry. Coated to Reduce Transmission Drift VPFC Series (Viewing Pane Fixed Crystal) 2’’, 3’’, 4’’ infrared (IR) windows are specially coated to reduce the transmission drift due to moisture/humidity. Controlled Environments Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. Visual Inspections IRISS VPFC Series windows allow for visual inspection, are compatible with all IR cameras and housing is made of switchgear-grade plastics, insulated to 30kV/mm. non-conductive and UL 94 compliant. Easy-Grip™ Stainless Steel Cover The VPFC Series is available with an Easy-Grip™ stainless steel cover. This lockable cover maintains IP65/NEMA 4 seal when closed. Protected by our Unconditional Lifetime Warranty Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Window - VPFC - IRISS, Inc.
Bradenton, FL, USA
Infrared Window
VPFC
Infrared Window VPFC
Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. The transmission rate characteristics of CaF2 are suitable for higher temperature applications, shortwave and midwave thermography and for the visual spectrum. Medium to longwave transmission rates (7-14 micron) are typically between 40-50% based on the infrared (IR) camera detector sensitivities at different wavelengths. VPFC Series (Viewing Pane Fixed Crystal) IR windows are specially coated to reduce the transmission drift due to moisture/humidity. However, industrial users are strongly encouraged to investigate the VPT Series of industrial-grade IR windows which are specifically designed for stability in harsh industrial environments and have an unconditional lifetime warranty. When purchasing crystal windows, ask for the Material Safety Data Sheet (MSDS) to ensure that the crystal does not contain hazardous substances. Some window manufacturers use crystals made of Barium Flouride (BaF2), a toxic substance, especially hazardous to the food and beverage industry. Coated to Reduce Transmission Drift VPFC Series (Viewing Pane Fixed Crystal) 2’’, 3’’, 4’’ infrared (IR) windows are specially coated to reduce the transmission drift due to moisture/humidity. Controlled Environments Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. Visual Inspections IRISS VPFC Series windows allow for visual inspection, are compatible with all IR cameras and housing is made of switchgear-grade plastics, insulated to 30kV/mm. non-conductive and UL 94 compliant. Easy-Grip™ Stainless Steel Cover The VPFC Series is available with an Easy-Grip™ stainless steel cover. This lockable cover maintains IP65/NEMA 4 seal when closed. Protected by our Unconditional Lifetime Warranty Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment. Proudly Made in the United States IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.

Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. The transmission rate characteristics of CaF2 are suitable for higher temperature applications, shortwave and midwave thermography and for the visual spectrum. Medium to longwave transmission rates (7-14 micron) are typically between 40-50% based on the infrared (IR) camera detector sensitivities at different wavelengths. VPFC Series (Viewing Pane Fixed Crystal) IR windows are specially coated to reduce the transmission drift due to moisture/humidity. However, industrial users are strongly encouraged to investigate the VPT Series of industrial-grade IR windows which are specifically designed for stability in harsh industrial environments and have an unconditional lifetime warranty. When purchasing crystal windows, ask for the Material Safety Data Sheet (MSDS) to ensure that the crystal does not contain hazardous substances. Some window manufacturers use crystals made of Barium Flouride (BaF2), a toxic substance, especially hazardous to the food and beverage industry.

Coated to Reduce Transmission Drift

VPFC Series (Viewing Pane Fixed Crystal) 2’’, 3’’, 4’’ infrared (IR) windows are specially coated to reduce the transmission drift due to moisture/humidity.

Controlled Environments

Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated.

Visual Inspections

IRISS VPFC Series windows allow for visual inspection, are compatible with all IR cameras and housing is made of switchgear-grade plastics, insulated to 30kV/mm. non-conductive and UL 94 compliant.

Easy-Grip™ Stainless Steel Cover

The VPFC Series is available with an Easy-Grip™ stainless steel cover. This lockable cover maintains IP65/NEMA 4 seal when closed.

Protected by our Unconditional Lifetime Warranty

Unconditional lifetime warranty applies not only to the workmanship of the window housing but also applies to the durability and stability of the optic in the proposed environment.

Proudly Made in the United States

IRISS manufactures and assembles all products at our global headquarters located in Bradenton, FL.

Supplier's Site Datasheet

Technical Specifications

  IRISS, Inc.
Product Category Infrared Windows
Product Number VPFC
Product Name Infrared Window
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

IR Silicon -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Shape round rod, square plate, step, prism, wedge and so on.
View Details
Infrared Window - CAP-ENV-PDS - IRISS, Inc.
Specs
Window Shape Rectangular
Temperature Rating -40 to 617 F (-40 to 325 C)
Optical / Window Plastic
View Details