Exiscan, LLC Industrial-Grade Infrared Window XP Series 1

Description
Why risk personnel safety, plant assets, and OSHA's wrath? Exiscan manufactures "bullet proof" IR windows designed to eliminate risk, protect your assets and save you money. Eliminate Risks Comply with electrical safety mandates like NFPA 70E and CSA Z462, by providing safer access for thermographers to trouble-shoot electrical switchgear, and other electrical applications. Because the Exiscan IR windows maintain a NEMA/IP seal while thermographers perform IR surveys, personnel are separated from energized electrical conductors and circuit parts per electrical safety mandates. The non-intrusive inspection process controls risk by virtually eliminating the possibility of worker-initiated electrical hazards during inspection, making them a natural choice for any facility that places a premium on risk mitigation and safe work practices. Patent pending design features create "bullet-proof" protection to guard against blast effects when the window is closed. Lean & Green!TM Work process improvements resulting from closed panel inspections are 75% to 95% more efficient than open-panel inspections. The result is an almost immediate ROI -- in as little as the first inspection cycle. The simplicity, safety and efficiency of the inspection means that more frequent and meaningful inspections become the norm so that energy wasting faults are systematically banished from your systems. More efficient use of labor, more efficient use of energy... Exiscan IR windows will help your facility see GREEN in more ways than one. Features: Larger Viewing Area: Square aperture results 28% to 55% more viewing area compared to similar sized round inspection windows. Impact reasistant: Proprietary design compatible with IEEE and UL mandates for medium and high voltage applications. Bullet Proof: Rugged body and cover made of anodized aluminum or stainless steel. Patent Pending Core Anchor!TM system offers more resilience than self-tapped or plastic alternatives. Ease of Use: Patent pending hinged cover contains usage instruction for new or rotating personnel. Stable Transmission: Optic material unaffected by moisture, humidity, vibration, and high frequency noise. Warranted against transmission loss. No-Ghosting: Patent Pending impact resistant design does not require obtrusive grills. The result is consistent transmission without "ghosting." Sealed window (verses open port designs) complies with NFPA 70E mandates to maintain equipment in an enclosed state while energized. PROUDLY MADE IN AMERICA
Description
Why risk personnel safety, plant assets, and OSHA's wrath? Exiscan manufactures "bullet proof" IR windows designed to eliminate risk, protect your assets and save you money. Eliminate Risks Comply with electrical safety mandates like NFPA 70E and CSA Z462, by providing safer access for thermographers to trouble-shoot electrical switchgear, and other electrical applications. Because the Exiscan IR windows maintain a NEMA/IP seal while thermographers perform IR surveys, personnel are separated from energized electrical conductors and circuit parts per electrical safety mandates. The non-intrusive inspection process controls risk by virtually eliminating the possibility of worker-initiated electrical hazards during inspection, making them a natural choice for any facility that places a premium on risk mitigation and safe work practices. Patent pending design features create "bullet-proof" protection to guard against blast effects when the window is closed. Lean & Green!TM Work process improvements resulting from closed panel inspections are 75% to 95% more efficient than open-panel inspections. The result is an almost immediate ROI -- in as little as the first inspection cycle. The simplicity, safety and efficiency of the inspection means that more frequent and meaningful inspections become the norm so that energy wasting faults are systematically banished from your systems. More efficient use of labor, more efficient use of energy... Exiscan IR windows will help your facility see GREEN in more ways than one. Features: Larger Viewing Area: Square aperture results 28% to 55% more viewing area compared to similar sized round inspection windows. Impact reasistant: Proprietary design compatible with IEEE and UL mandates for medium and high voltage applications. Bullet Proof: Rugged body and cover made of anodized aluminum or stainless steel. Patent Pending Core Anchor!TM system offers more resilience than self-tapped or plastic alternatives. Ease of Use: Patent pending hinged cover contains usage instruction for new or rotating personnel. Stable Transmission: Optic material unaffected by moisture, humidity, vibration, and high frequency noise. Warranted against transmission loss. No-Ghosting: Patent Pending impact resistant design does not require obtrusive grills. The result is consistent transmission without "ghosting." Sealed window (verses open port designs) complies with NFPA 70E mandates to maintain equipment in an enclosed state while energized. PROUDLY MADE IN AMERICA

Suppliers

Company
Product
Description
Supplier Links
Industrial-Grade Infrared Window - XP Series 1 - Exiscan, LLC
Rochester, NY, USA
Industrial-Grade Infrared Window
XP Series 1
Industrial-Grade Infrared Window XP Series 1
Why risk personnel safety, plant assets, and OSHA's wrath? Exiscan manufactures "bullet proof" IR windows designed to eliminate risk, protect your assets and save you money. Eliminate Risks Comply with electrical safety mandates like NFPA 70E and CSA Z462, by providing safer access for thermographers to trouble-shoot electrical switchgear, and other electrical applications. Because the Exiscan IR windows maintain a NEMA/IP seal while thermographers perform IR surveys, personnel are separated from energized electrical conductors and circuit parts per electrical safety mandates. The non-intrusive inspection process controls risk by virtually eliminating the possibility of worker-initiated electrical hazards during inspection, making them a natural choice for any facility that places a premium on risk mitigation and safe work practices. Patent pending design features create "bullet-proof" protection to guard against blast effects when the window is closed. Lean & Green!TM Work process improvements resulting from closed panel inspections are 75% to 95% more efficient than open-panel inspections. The result is an almost immediate ROI -- in as little as the first inspection cycle. The simplicity, safety and efficiency of the inspection means that more frequent and meaningful inspections become the norm so that energy wasting faults are systematically banished from your systems. More efficient use of labor, more efficient use of energy... Exiscan IR windows will help your facility see GREEN in more ways than one. Features: Larger Viewing Area: Square aperture results 28% to 55% more viewing area compared to similar sized round inspection windows. Impact reasistant: Proprietary design compatible with IEEE and UL mandates for medium and high voltage applications. Bullet Proof: Rugged body and cover made of anodized aluminum or stainless steel. Patent Pending Core Anchor!TM system offers more resilience than self-tapped or plastic alternatives. Ease of Use: Patent pending hinged cover contains usage instruction for new or rotating personnel. Stable Transmission: Optic material unaffected by moisture, humidity, vibration, and high frequency noise. Warranted against transmission loss. No-Ghosting: Patent Pending impact resistant design does not require obtrusive grills. The result is consistent transmission without "ghosting." Sealed window (verses open port designs) complies with NFPA 70E mandates to maintain equipment in an enclosed state while energized. PROUDLY MADE IN AMERICA

Why risk personnel safety, plant assets, and OSHA's wrath? Exiscan manufactures "bullet proof" IR windows designed to eliminate risk, protect your assets and save you money.

Eliminate Risks

Comply with electrical safety mandates like NFPA 70E and CSA Z462, by providing safer access for thermographers to trouble-shoot electrical switchgear, and other electrical applications. Because the Exiscan IR windows maintain a NEMA/IP seal while thermographers perform IR surveys, personnel are separated from energized electrical conductors and circuit parts per electrical safety mandates.

The non-intrusive inspection process controls risk by virtually eliminating the possibility of worker-initiated electrical hazards during inspection, making them a natural choice for any facility that places a premium on risk mitigation and safe work practices. Patent pending design features create "bullet-proof" protection to guard against blast effects when the window is closed.

Lean & Green!TM

Work process improvements resulting from closed panel inspections are 75% to 95% more efficient than open-panel inspections. The result is an almost immediate ROI -- in as little as the first inspection cycle. The simplicity, safety and efficiency of the inspection means that more frequent and meaningful inspections become the norm so that energy wasting faults are systematically banished from your systems. More efficient use of labor, more efficient use of energy... Exiscan IR windows will help your facility see GREEN in more ways than one.

Features:

Larger Viewing Area: Square aperture results 28% to 55% more viewing area compared to similar sized round inspection windows.

Impact reasistant: Proprietary design compatible with IEEE and UL mandates for medium and high voltage applications.

Bullet Proof: Rugged body and cover made of anodized aluminum or stainless steel. Patent Pending Core Anchor!TM system offers more resilience than self-tapped or plastic alternatives.

Ease of Use: Patent pending hinged cover contains usage instruction for new or rotating personnel.

Stable Transmission: Optic material unaffected by moisture, humidity, vibration, and high frequency noise. Warranted against transmission loss.

No-Ghosting: Patent Pending impact resistant design does not require obtrusive grills. The result is consistent transmission without "ghosting."

Sealed window (verses open port designs) complies with NFPA 70E mandates to maintain equipment in an enclosed state while energized.

PROUDLY MADE IN AMERICA

Technical Specifications

  Exiscan, LLC
Product Category Infrared Windows
Product Number XP Series 1
Product Name Industrial-Grade Infrared Window
Unlock Full Specs
to access all available technical data

Similar Products

IR Silicon -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Shape round rod, square plate, step, prism, wedge and so on.
View Details
 - VP-12-IR - IRISS, Inc.
IRISS, Inc.
Specs
Window Shape Circular
Window Diameter, Length 0.5000 inch (12.7 mm)
Temperature Rating -40 to 617 F (-40 to 325 C)
View Details
Infrared Window - Arc-resistant, Outdoor Certified - Fluke 075 CLKT C-Range - Fluke
Specs
Window Shape Circular
Connection Type Bolt On
Window Diameter, Length 1.7 to 3.5 inch (43.18 to 88.9 mm)
View Details