IRISS, Inc. Datasheets for Infrared Windows
Infrared windows are IR transmissive viewing-port inspection devices designed for enclosure integration. They are used for real-time visual monitoring of infrared (IR) light produced by a variety of heat-generating sources.
Infrared Windows: Learn more
| Product Name | Notes |
|---|---|
| Poly-View System™ Technology An evolutionary step in infrared (IR) windows, the VPT Series utilizes our exclusive Poly-View System™ technology enabling visual inspections, traditional IR inspections utilizing cameras across the entire... | |
| Calcium Fluoride (CaF2) has long been used in research applications. It performs best in controlled environments where humidity, chemical exposure, vibration and high frequency noise are minimized or eliminated. The... | |
| Surpassing even the original industrial-grade CAP Series, the CAP-CT Series has the largest visually clear infrared (IR) transmissive viewing area available. The exclusive pharmaceutical-grade reinforced Poly-View System™ polymer allows any... | |
| The award-winning, CAP-4-US comes equipped with a square 4” IR window and an ultrasound port both on one easy-to-install panel. The viewing area of the CAP-4-US offers a 30% increase... | |
| The CAP-ENV features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced... | |
| The CAP-ENV-PD features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced... | |
| The environmentally reinforced CAP ENV-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet... | |
| The FlexIR CAP-B Series for non-segmented bus bar systems is a large format combination infrared, visual and ultraviolet inspection window specifically designed for the power generation and large power user... | |
| The FlexIR CAP-F Series for isophase bus systems is a large format combination infrared, visual and ultraviolet inspection window specifically designed for the power generation and large power user market. | |
| The industrial-grade reinforced CAP-CT-PDS is a revolutionary inspection window. It combines the power of Thermal imaging, Visual, UV, Ultrasound and Partial Discharge inspections. Industrial applications require solutions that meet numerous... | |
| The VP-12-IR’s 12mm viewing area was designed for tight areas or for use with infrared (IR) cameras with smaller, wider angle lens systems. While the VP-12-IR is small in size,... | |
| Light weight aluminum construction NEMA 4 / IP65 design 4 standard sizes; custom sizes available upon request Largest IR viewing area in the industry Meet the CAP -V Series. IRISS... |