Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof
Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in large water or air lines, we can handle most flow switch applications. With no moving parts, long term reliability is assured. Options for hazardous locations (intrinsically safe/explosion-proof
INTEK, Inc. | INTEK, Inc. | |
---|---|---|
Product Category | Volumetric Liquid Flow Switches | Velocity Flow Switches |
Product Number | Model 100CS | Model 100CS |
Product Name | Air and Gas Duct Flow Meter | Rheotherm Flow Switch |
Meter Technology | Thermal | Thermal |
Meter Type | Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter | |
Features | Sanitary Applications Rated (optional feature) | Sanitary Applications Rated (optional feature) |
Operating Temperature | 0 to 120 F (-18 to 49 C) | 0 to 120 F (-18 to 49 C) |
Pipe Diameter | 1.00 to ? inch (25.4 to ? mm) | 0.06 to 1.00 inch (1.59 to 25.4 mm) |