INTEC Energy Systems SCHNEIDER Three Pass Boilers as Steam Generator HDO

Description
High pressure steam generators as single flame-tube boilers with a performance of up to 17.5 t/h with light oil and 22.8 t/h with natural gas. Based on a furnace heat input of 14.0 MW with light fuel oil and 18.2 MW with natural gas, in accordance with the 97/23/EU (pressure equipment directive) and EN 12953, steam ratings of up to 20.5 t/h respectively 26.6 t/h, steam can be achieved, although this requires increased effort and expenditure for monitoring. The SCHNEIDER Three Pass Boiler is equipped with a total built in and 100% water cooled and gas tight rear reversing chamber (wet back design).
Description
High pressure steam generators as single flame-tube boilers with a performance of up to 17.5 t/h with light oil and 22.8 t/h with natural gas. Based on a furnace heat input of 14.0 MW with light fuel oil and 18.2 MW with natural gas, in accordance with the 97/23/EU (pressure equipment directive) and EN 12953, steam ratings of up to 20.5 t/h respectively 26.6 t/h, steam can be achieved, although this requires increased effort and expenditure for monitoring. The SCHNEIDER Three Pass Boiler is equipped with a total built in and 100% water cooled and gas tight rear reversing chamber (wet back design).

Suppliers

Company
Product
Description
Supplier Links
SCHNEIDER Three Pass Boilers as Steam Generator - HDO - INTEC Energy Systems
Bruchsal, Germany
SCHNEIDER Three Pass Boilers as Steam Generator
HDO
SCHNEIDER Three Pass Boilers as Steam Generator HDO
High pressure steam generators as single flame-tube boilers with a performance of up to 17.5 t/h with light oil and 22.8 t/h with natural gas. Based on a furnace heat input of 14.0 MW with light fuel oil and 18.2 MW with natural gas, in accordance with the 97/23/EU (pressure equipment directive) and EN 12953, steam ratings of up to 20.5 t/h respectively 26.6 t/h, steam can be achieved, although this requires increased effort and expenditure for monitoring. The SCHNEIDER Three Pass Boiler is equipped with a total built in and 100% water cooled and gas tight rear reversing chamber (wet back design).

High pressure steam generators as single flame-tube boilers with a performance of up to 17.5 t/h with light oil and 22.8 t/h with natural gas.

Based on a furnace heat input of 14.0 MW with light fuel oil and 18.2 MW with natural gas, in accordance with the 97/23/EU (pressure equipment directive) and EN 12953, steam ratings of up to 20.5 t/h respectively 26.6 t/h, steam can be achieved, although this requires increased effort and expenditure for monitoring.

The SCHNEIDER Three Pass Boiler is equipped with a total built in and 100% water cooled and gas tight rear reversing chamber (wet back design).

Supplier's Site

Technical Specifications

  INTEC Energy Systems
Product Category Boilers (industrial)
Product Number HDO
Product Name SCHNEIDER Three Pass Boilers as Steam Generator
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Boilers System - ABS-CEJS Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Deaerator / Separator (optional feature); Monitor / Controller; Skidded / Packaged
View Details
FOUR PASS SCOTCH MARINE BOILER - FPS-350 - EASCO Boiler Corp.
Specs
Type Hot Water; Steam
Fuel Type / Heat Source Gas; Oil
Heat Output 890822 BTU/hr (261100 W)
View Details
Thermon’s Minke™Electric Hot Water Boiler from the Precision Boiler family -  - Thermon, Inc
Specs
Type Hot Water
Orientation Vertical
Features CRN
View Details