INTEC Energy Systems Datasheets for Boilers (industrial)
Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
Boilers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Designed as a horizontal boiler the SCHNEIDER-Eckrohrkes sel ERK-HP has been especially developed for splitting processes in the palm-oleo and oleo-chemical industry. Steam generation up to 10.0 t/h100 barg The... | |
| Heat recovery is an effective way to improve the efficiency of the plant and reduce operating costs. In order to recover the heat contained in the waste gas coming from... | |
| High pressure steam generators as single flame-tube boilers with a performance of up to 17.5 t/h with light oil and 22.8 t/h with natural gas. Based on a furnace heat... | |
| In order to generate superheated steam, SCHNEIDER-Three Pass Boilers can be equipped with different superheater systems. For lower steam temperatures (superheating by 40 to 60 K), the superheater is installed... | |
| In order to use energy rationally, we manufacture waste heat recovery boilers for industrial processes in which waste gases accrue at very high temperatures. These waste heat recovery boilers are... | |
| SCHNEIDER-Three Pass Boilers series HWO as high pressure hot water generators in single flame tube design, capacities up to 12.0 MW with fuel oil or 15.6 MW with gas firing... | |
| SCHNEIDER-Three Pass Boilers series HWO-D as high pressure hot water generators in double flame tube design, capacities up to 24.0 MW with fuel oil or 31.2 MW with gas firing... | |
| Steam generators as double flame-tube boilers, performance range up to 35.1 t/h with light oil and 45.6 t/h with natural gas. The SCHNEIDER HDO-D series of three-pass boilers supplements the... | |
| The SCHNEIDER 'Eckrohrboiler®' as a biomass-fired boiler offers the right technical solution in any situation. This boiler is state-of-the-art in the use of sustainable energy resources in the area of... | |
| The SCHNEIDER Steam Generator of Series HDO-E and the SCHNEIDER Hot Water Generator of Series HWO-E are designed as electrically heated boilers for special installation and opera- tion conditions. Operation... | |
| This boiler model of vertical design is especially developed for closed circuits in palm oil refineries where the steam is used as heating medium in distillation columns and where no... | |
| Up to above mentioned capacities the simplified installation regulations according to TRD 403 apply to the SCHNEIDER-Eckrohrkes sel ERK-TRD which means these boilers can be installed and operated below and... | |
| Steam generation up to 100 t/h Hot water generation up to 65 MW For medium and high capacities the SCHNEIDER Eckrohrkessel offers a safe and reliable solution for the generation... |