IMI Life Science Rotary shear valve, 8 port, 4 position VD08042PKPKPK0390

Description
This valve features eight ports and four positions, enabling intricate fluid routing capabilities. Suitable for applications demanding versatile flow path management.
Request a Quote
Description
This valve features eight ports and four positions, enabling intricate fluid routing capabilities. Suitable for applications demanding versatile flow path management.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VD08042PKPKPK0390 is an 8-port, 4-position rotary shear valve designed for precise fluid routing in life science applications. It has a rectangular housing measuring 180.9 mm in height, 42.1 mm in width, and 42.1 mm in depth, and weighs 0.56 kg. The valve is rated for a maximum pressure of 269 bar (3,900 psi) and operates within a temperature range of +4 °C to +80 °C, with storage temperatures from -30 °C to +80 °C. Wetted components are constructed from PEEK, with PEEK seals, and it features 1/4-28 UNF-2B threaded ports. It includes an absolute encoder for high-precision position sensing and is driven by a stepper motor with an 18.3:1 planetary gear system. The valve supports RS-485 communication, switches in less than 0.25 seconds, and requires a 24 V, 1.26 A power supply. It complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The VD08042PKPKPK0390 is an 8-port, 4-position rotary shear valve designed for precise fluid routing in life science applications. It has a rectangular housing measuring 180.9 mm in height, 42.1 mm in width, and 42.1 mm in depth, and weighs 0.56 kg. The valve is rated for a maximum pressure of 269 bar (3,900 psi) and operates within a temperature range of +4 °C to +80 °C, with storage temperatures from -30 °C to +80 °C. Wetted components are constructed from PEEK, with PEEK seals, and it features 1/4-28 UNF-2B threaded ports. It includes an absolute encoder for high-precision position sensing and is driven by a stepper motor with an 18.3:1 planetary gear system. The valve supports RS-485 communication, switches in less than 0.25 seconds, and requires a 24 V, 1.26 A power supply. It complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 8 port, 4 position - VD08042PKPKPK0390 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 8 port, 4 position
VD08042PKPKPK0390
Rotary shear valve, 8 port, 4 position VD08042PKPKPK0390
This valve features eight ports and four positions, enabling intricate fluid routing capabilities. Suitable for applications demanding versatile flow path management.

This valve features eight ports and four positions, enabling intricate fluid routing capabilities. Suitable for applications demanding versatile flow path management.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD08042PKPKPK0390
Product Name Rotary shear valve, 8 port, 4 position
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve, 8 port, 2 position - VD08021PKPKPK0051 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 8
View Details
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
10mm PICOSOL - 11-211PI01-H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details