IMI Norgren Vacuum Cup - Universal VCR-U10P-C

Description
Universal cups can handle flat or slightly curved surfaces.
Datasheet
Description
Universal cups can handle flat or slightly curved surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Universal - VCR-U10P-C - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Universal
VCR-U10P-C
Vacuum Cup - Universal VCR-U10P-C
Universal cups can handle flat or slightly curved surfaces.

Universal cups can handle flat or slightly curved surfaces.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-U10P-C
Product Name Vacuum Cup - Universal
Type Standard
Diameter / Max. Size 11.2 mm (0.4409 inch)
Material Chloroprene
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038261 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material BR
View Details
Vacuum suction cup - ESS-60-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material NBR
View Details
Vinyl Bellows Cups, 1.5 Folds - SBV 1 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 4.5 to 70 mm (0.1772 to 2.76 inch)
Stroke 2 to 20 mm (0.0787 to 0.7874 inch)
View Details
3
Specs
Type Standard; Oval
Material Rubber
Style None
View Details