IMI Norgren Vacuum Cup - Deep VCR-D30P-C

Description
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.
Description
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Deep - VCR-D30P-C - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Deep
VCR-D30P-C
Vacuum Cup - Deep VCR-D30P-C
Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Deep cups are used for curved and irregular surfaces, not for flat surfaces. They can lift products over corners and edges. Excellent for handling golf balls, etc.

Supplier's Site

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-D30P-C
Product Name Vacuum Cup - Deep
Type Standard; DeepCup
Diameter / Max. Size 31.8 mm (1.25 inch)
Material Chloroprene
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038169 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vacuum cup without connector - ESV-150-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material PUR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 79.37 mm (3.12 inch)
Material Rubber
View Details
Vacuum Cup - Four Bellows - VCR-BL50P-C - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 50.3 mm (1.98 inch)
Material Chloroprene
View Details