IMI Norgren Vacuum Cup - Four Bellows VCR-BL50P-C

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Four Bellows - VCR-BL50P-C - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Four Bellows
VCR-BL50P-C
Vacuum Cup - Four Bellows VCR-BL50P-C
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCR-BL50P-C
Product Name Vacuum Cup - Four Bellows
Type Standard; Bellows
Diameter / Max. Size 50.3 mm (1.98 inch)
Material Chloroprene
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HD-4-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2038169 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vinyl Bellows Cups, 1.5 Folds - SBV 1 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 4.5 to 70 mm (0.1772 to 2.76 inch)
Stroke 2 to 20 mm (0.0787 to 0.7874 inch)
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details