FIPA Inc. Bellows Suction Cups with 1.5 Folds for Dynamic Handling of Oily Metal Sheets SM-B

Description
FIPA SM-B series bellows vacuum cups are specially optimised for the dynamic handling of oily sheet metal. Robust anti-slip support ribs ensure an extraordinarily high retention force for the sheet metal cups. High shear forces that occur, for example, when tipping oily metal sheets are reliably accommodated. Thanks to inner supports within the bellows body, thin-walled sheet metal like that used in car body construction, can be gripped without deformation – and without unwanted deep drawing. The 1.5 bellows enable the compensation of height and angle differences. With its soft sealing lip, the vacuum cup for sheet metal handling also adapts to curved structures, thus ensuring a low leakage. A vulcanised connection thread guarantees a tight fit in the fitting even during the most dynamic gripping processes.
Description
FIPA SM-B series bellows vacuum cups are specially optimised for the dynamic handling of oily sheet metal. Robust anti-slip support ribs ensure an extraordinarily high retention force for the sheet metal cups. High shear forces that occur, for example, when tipping oily metal sheets are reliably accommodated. Thanks to inner supports within the bellows body, thin-walled sheet metal like that used in car body construction, can be gripped without deformation – and without unwanted deep drawing. The 1.5 bellows enable the compensation of height and angle differences. With its soft sealing lip, the vacuum cup for sheet metal handling also adapts to curved structures, thus ensuring a low leakage. A vulcanised connection thread guarantees a tight fit in the fitting even during the most dynamic gripping processes.

Suppliers

Company
Product
Description
Supplier Links
Bellows Suction Cups with 1.5 Folds for Dynamic Handling of Oily Metal Sheets - SM-B - FIPA Inc.
Durham, NC, United States
Bellows Suction Cups with 1.5 Folds for Dynamic Handling of Oily Metal Sheets
SM-B
Bellows Suction Cups with 1.5 Folds for Dynamic Handling of Oily Metal Sheets SM-B
FIPA SM-B series bellows vacuum cups are specially optimised for the dynamic handling of oily sheet metal. Robust anti-slip support ribs ensure an extraordinarily high retention force for the sheet metal cups. High shear forces that occur, for example, when tipping oily metal sheets are reliably accommodated. Thanks to inner supports within the bellows body, thin-walled sheet metal like that used in car body construction, can be gripped without deformation – and without unwanted deep drawing. The 1.5 bellows enable the compensation of height and angle differences. With its soft sealing lip, the vacuum cup for sheet metal handling also adapts to curved structures, thus ensuring a low leakage. A vulcanised connection thread guarantees a tight fit in the fitting even during the most dynamic gripping processes.

FIPA SM-B series bellows vacuum cups are specially optimised for the dynamic handling of oily sheet metal. Robust anti-slip support ribs ensure an extraordinarily high retention force for the sheet metal cups. High shear forces that occur, for example, when tipping oily metal sheets are reliably accommodated. Thanks to inner supports within the bellows body, thin-walled sheet metal like that used in car body construction, can be gripped without deformation – and without unwanted deep drawing. The 1.5 bellows enable the compensation of height and angle differences.

With its soft sealing lip, the vacuum cup for sheet metal handling also adapts to curved structures, thus ensuring a low leakage. A vulcanised connection thread guarantees a tight fit in the fitting even during the most dynamic gripping processes.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SM-B
Product Name Bellows Suction Cups with 1.5 Folds for Dynamic Handling of Oily Metal Sheets
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-55-1/4-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2040091 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 85 mm (3.35 inch)
Material Nbr
View Details
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 102.020.140._* - FIPA Inc.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Stroke 3 mm (0.1181 inch)
Material Rubber
View Details
Vinyl Vacuum Cups - VC4200-GN - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 15.87 mm (0.6248 inch)
Material Vinyl
View Details