IMI Norgren Vacuum Cup - Single Bellows VCC-B-169-N

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VCC-B-169-N - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VCC-B-169-N
Vacuum Cup - Single Bellows VCC-B-169-N
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-169-N
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows; Cleated
Diameter / Max. Size 42.9 mm (1.69 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2040103 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 60 mm (2.36 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-80-EN - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material NBR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 3.25 mm (0.1280 inch)
Material Rubber
View Details
Vacuum Cup - Ultra Miniature - VC-VI 375 - IMI Norgren
Specs
Type Standard
Diameter / Max. Size 9.5 mm (0.3740 inch)
Material Silicone Rubber (optional feature); Buna-N
View Details