IMI Norgren Vacuum Cup - Ultra Miniature VC-VI 375

Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet
Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Ultra Miniature - VC-VI 375 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Ultra Miniature
VC-VI 375
Vacuum Cup - Ultra Miniature VC-VI 375
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC-VI 375
Product Name Vacuum Cup - Ultra Miniature
Type Standard
Diameter / Max. Size 9.5 mm (0.3740 inch)
Material Silicone Rubber (optional feature); Buna-N
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022794 - RS Components, Ltd.
Specs
Diameter / Max. Size 55 mm (2.17 inch)
Material Silicone
View Details
Vacuum Cup - Four Bellows - VC 130 - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 84.1 mm (3.31 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nitrile (NBR)
View Details