IMI Norgren Vacuum Cup - Single Bellows VCC-B-130-N

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VCC-B-130-N
Vacuum Cup - Single Bellows VCC-B-130-N
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-130-N
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows; Cleated
Diameter / Max. Size 33.5 mm (1.32 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022789 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vacuum Cup - Flat - VC 37A - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 38.4 mm (1.51 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Vinyl Vacuum Cups - VC130 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 22.23 mm (0.8752 inch)
Material Vinyl
View Details