IMI Norgren Vacuum Cup - Single Bellows VC 32B

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VC 32B - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VC 32B
Vacuum Cup - Single Bellows VC 32B
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 32B
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows; Cleated
Diameter / Max. Size 70.6 mm (2.78 inch)
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038357 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicon
View Details
Vacuum suction cup - VAS-40-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.31 mm (0.0517 inch)
Material Rubber
View Details
Vacuum Cup - Flat - VCR-F15P-S - IMI Norgren
Specs
Type Standard; Cleated; Flat
Diameter / Max. Size 16.8 mm (0.6614 inch)
Material Silicone Rubber
View Details