IMI Norgren Vacuum Cup - Double Bellows VCC-B-028-N

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Double Bellows - VCC-B-028-N - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Double Bellows
VCC-B-028-N
Vacuum Cup - Double Bellows VCC-B-028-N
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-028-N
Product Name Vacuum Cup - Double Bellows
Type Standard; Bellows
Diameter / Max. Size 6.6 mm (0.2598 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-8-M5-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022840 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vacuum Cup - Flat - VCR-F15P-S - IMI Norgren
Specs
Type Standard; Cleated; Flat
Diameter / Max. Size 16.8 mm (0.6614 inch)
Material Silicone Rubber
View Details
Vacuum Cups - Style VA-Barb Type - Seal Science, Inc.
Specs
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style HoseBarb
View Details