Seal Science, Inc. Vacuum Cups Style VA-Barb Type

Description
Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide. Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in whatever environment, at the rate you require. We stock many sizes and can manufacture vacuum cups of almost any size and dimension. Our range of elastomeric compounds allows us to choose a vacuum cup that will meet your conductive and dissipative specifications, ESD needs, or low tack and non marking requirements. Usually a vacuum cup from our large inventory will insure that your downtime is minimized. Also, you will find our vacuum cup prices very competitive.
Datasheet
Description
Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide. Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in whatever environment, at the rate you require. We stock many sizes and can manufacture vacuum cups of almost any size and dimension. Our range of elastomeric compounds allows us to choose a vacuum cup that will meet your conductive and dissipative specifications, ESD needs, or low tack and non marking requirements. Usually a vacuum cup from our large inventory will insure that your downtime is minimized. Also, you will find our vacuum cup prices very competitive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups - Style VA-Barb Type - Seal Science, Inc.
Irvine, CA, USA
Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide. Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in whatever environment, at the rate you require. We stock many sizes and can manufacture vacuum cups of almost any size and dimension. Our range of elastomeric compounds allows us to choose a vacuum cup that will meet your conductive and dissipative specifications, ESD needs, or low tack and non marking requirements. Usually a vacuum cup from our large inventory will insure that your downtime is minimized. Also, you will find our vacuum cup prices very competitive.

Seal Science has more than 1000 vacuum cup sizes and 30 standard molding compounds make our vacuum cup product line one of the most comprehensive and used worldwide.

Seal Science engineers are versed in vacuum cup technology. That can design a vacuum cup that will securely move your parts, in whatever environment, at the rate you require.

We stock many sizes and can manufacture vacuum cups of almost any size and dimension.

Our range of elastomeric compounds allows us to choose a vacuum cup that will meet your conductive and dissipative specifications, ESD needs, or low tack and non marking requirements. Usually a vacuum cup from our large inventory will insure that your downtime is minimized. Also, you will find our vacuum cup prices very competitive.

Supplier's Site Datasheet

Technical Specifications

  Seal Science, Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number Style VA-Barb Type
Product Name Vacuum Cups
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038228 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 75 mm (2.95 inch)
Material Pur
View Details
Vacuum suction cup - VAS-40-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Vacuum Cups - Style VAB-Barb Type - Seal Science, Inc.
Specs
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style HoseBarb
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details