IMI Norgren Vacuum Cup - Single Bellows VCC-B-020-S

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VCC-B-020-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VCC-B-020-S
Vacuum Cup - Single Bellows VCC-B-020-S
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-020-S
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows
Diameter / Max. Size 5.1 mm (0.2008 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-20-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038256 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Pur
View Details
Vacuum Cup - Flat - VC 63 - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 121 mm (4.75 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
View Details
Vinyl Vacuum Cups - VC65-Y - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19.05 mm (0.7500 inch)
Material Vinyl
View Details