IMI Norgren Vacuum Cup - Ultra Miniature VC-VI 625

Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet
Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Ultra Miniature - VC-VI 625 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Ultra Miniature
VC-VI 625
Vacuum Cup - Ultra Miniature VC-VI 625
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC-VI 625
Product Name Vacuum Cup - Ultra Miniature
Type Standard
Diameter / Max. Size 15.9 mm (0.6260 inch)
Material Silicone Rubber (optional feature); Buna-N
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-20-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038279 - RS Components, Ltd.
Specs
Material Nbr
View Details
Flat Vacuum Cups with a Flexible Lip - SFU-F - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 12 to 40 mm (0.4724 to 1.57 inch)
Stroke 1 to 2 mm (0.0394 to 0.0787 inch)
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details