IMI Norgren Vacuum Cup - Ultra Miniature VC-VI 500

Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet
Description
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Ultra Miniature - VC-VI 500 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Ultra Miniature
VC-VI 500
Vacuum Cup - Ultra Miniature VC-VI 500
Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Ultra-Miniature cups are ideal for use in picking up extremely small parts such as computer chips, wafers and electronics components. In high temperature materials, Ultra-miniature cups may be used in laboratory and food processing environments.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC-VI 500
Product Name Vacuum Cup - Ultra Miniature
Type Standard
Diameter / Max. Size 12.7 mm (0.5000 inch)
Material Silicone Rubber (optional feature); Buna-N
Port Top
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-15-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2040090 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
Bellows Vacuum Cup / Suction Cup - VC 2 1.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 10 to 110 mm (0.3937 to 4.33 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature); Chloroprene
View Details
Flat Vacuum Cups for Porous Products - SFU-RT - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 160 mm (6.3 inch)
Stroke 6 mm (0.2362 inch)
View Details